EN
  • EN
  • DE

SN105230APWR

Part No SN105230APWR
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Tuner custom IC 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Lead Free Contains Lead
RoHS Non-Compliant
Win Source Part Number 1094662-SN105230APWR
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN105230APWR CAD Model

Description

The SN105230APWR is a highly integrated circuit from Texas Instruments (TI), designed to cater to a wide range of applications requiring robust serial communication. This particular product is a testament to TI's commitment to providing advanced solutions that combine functionality with reliability.

Key Features

  • Interface Type: The SN105230APWR supports RS-485 and RS-422 communication protocols, making it versatile for various serial communication needs.
  • Data Rate: It offers a high-speed data transfer rate, ensuring efficient communication between devices.
  • Supply Voltage: This device operates over a broad supply voltage range, accommodating different power supply requirements for diverse applications.
  • Package: Enclosed in a TSSOP (Thin Shrink Small Outline Package), the SN105230APWR is designed for space-saving on printed circuit boards while providing excellent thermal performance.
  • Temperature Range: It is built to perform reliably in a wide temperature range, suitable for industrial environments.

Applications

The SN105230APWR is ideal for applications where reliable data transmission is crucial. It is commonly used in:

  • Industrial Control Systems
  • Building Automation
  • Networked Communication Systems
  • Telecommunication Infrastructure

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN105230APWR is no exception. It is manufactured to meet high standards, ensuring consistent performance and longevity. Customers can trust in the dependability of TI's products for their critical communication needs.

Ordering Information

The SN105230APWR is available in tape and reel packaging, facilitating efficient assembly during mass production. For detailed ordering and product information, customers can visit the Texas Instruments website or contact authorized distributors.

You May Also Be Interested in

Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess