EN
  • EN
  • DE

SN10KHT5578DWR

Part No SN10KHT5578DWR
Manufacturer Texas Instruments
Catalog Logic - Translators, Level Shifters
Description IC OCTAL TTL-ECL XLATR 24-SOIC / Registered Translator TTL to ECL 8-CH Unidirectional 24-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Part Status Obsolete(EOL)
Translator Type Mixed Signal
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Input Signal TTL
Output Signal ECL
Output Type Non-Inverted
Operating Temperature Range 0°C ~ 75°C (TA)
Mounting SMD
Package 24-SOIC (0.295", 7.50mm Width)
Manufacturer Package 24-SOIC
Win Source Part Number 794807-SN10KHT5578DWR
Popularity Medium
Supply and Demand Status Limited
Family Name SN10KHT5578
Introduction Date July 01, 2005
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian SN10KHT5578DWR CAD Model

Description

The SN10KHT5578DWR is a state-of-the-art integrated circuit from Texas Instruments, renowned for its high-performance and reliability. This innovative component is part of the advanced logic family and is designed to meet the demanding requirements of contemporary digital systems.

Key Features

  • High-Speed Operation: This device is optimized for exceptional speed performance, which is crucial for high-speed data processing and communication applications.
  • Low Power Consumption: Despite its high-speed capabilities, the SN10KHT5578DWR maintains low power consumption, making it an energy-efficient choice for modern electronics.
  • Wide Operating Temperature Range: The device is engineered to function reliably across a broad temperature range, ensuring stability and performance under varying environmental conditions.
  • Durable Packaging: Housed in a durable DW package, the SN10KHT5578DWR is designed for robustness and longevity, resisting physical and thermal stress.
  • Compatibility: With its industry-standard footprint, this IC seamlessly integrates into various circuit designs, maintaining compatibility with existing systems and facilitating easy upgrades.

Applications

The versatile nature of the SN10KHT5578DWR allows it to be used in a wide range of applications, including but not limited to:

  • High-speed data processing systems
  • Telecommunication infrastructure
  • Networking equipment
  • Computer peripherals
  • Industrial control systems

Quality and Support

Texas Instruments is committed to providing not only superior products but also excellent support and service. The SN10KHT5578DWR is backed by comprehensive technical documentation, application notes, and a dedicated support team to assist with any design or application queries.

Ordering Information

To procure the SN10KHT5578DWR for your next project, you can visit the Texas Instruments website or contact an authorized distributor. Ensure to refer to the part number SN10KHT5578DWR to get this specific model with the described features and benefits.

You May Also Be Interested in

NXP / Nexperia
TXRX 16BIT TRANSLAT 48TSSOP
Lowest to $9.3902
Microchip Technology
IC TRANSLATOR DIFF 3.3V 8-SOIC
Need more? Email Us
ON Semiconductor
IC TRANSLATOR DUAL 2BIT 8FLIPCHI
Lowest to $0.6537
Nexperia USA Inc.
TXRX 20BIT TRANSLATNG 56TSSOP
Lowest to $1.3736
Texas Instruments
IC V-LEVEL TRANSL BI-DIR SOT23-6
Lowest to $0.4717
Texas Instruments
3.3 V Dual LVTTL/LVCMOS to Differential LVPECL Buffer
Lowest to $2.9105
ON Semiconductor
9-Bit TTL to ECL Translator
Lowest to $3.1728
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $11.8669
ON Semiconductor
IC XLATOR TTL/CMOS-PECL 8-SOIC
Lowest to $5.1525

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess