EN
  • EN
  • DE

SN40661W

Part No SN40661W
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1094701-SN40661W
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN40661W CAD Model

Description

The SN40661W is a state-of-the-art integrated circuit (IC) developed by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This high-performance product is designed to cater to a wide range of applications, making it an essential component in the modern electronic ecosystem.

Key Features

  • Versatility: The SN40661W is versatile and can be utilized in various applications, including consumer electronics, automotive systems, and industrial equipment.
  • High Integration: This IC integrates multiple functions into a single chip, which helps in reducing the overall system complexity and the number of components required on a circuit board.
  • Energy Efficiency: Designed with power conservation in mind, the SN40661W is energy-efficient, thereby extending the battery life of portable devices and reducing power consumption in general applications.
  • Robust Performance: Texas Instruments ensures that this product delivers robust performance even under challenging conditions, making it reliable for critical applications.

Technical Specifications

  • Operating Voltage Range: The device supports a wide range of operating voltages, which enhances its compatibility with various system designs.
  • Temperature Range: It is designed to operate effectively over a broad temperature range, ensuring functionality in diverse environments.
  • Package Type: The SN40661W is available in a user-friendly package that simplifies the assembly process and is suitable for high-density mounting.

Applications

The SN40661W is engineered to be a perfect fit for multiple applications. Its reliability and efficiency make it an ideal choice for:

  • Smart Home Devices
  • Automotive Control Systems
  • Portable Electronic Gadgets
  • Industrial Automation
  • Communication Infrastructure

With its combination of versatility, integration, and robustness, the SN40661W from Texas Instruments represents a valuable component for designers and engineers looking to create innovative and reliable electronic solutions.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Level One
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess