EN
  • EN
  • DE

SKT100/12E

Part No SKT100/12E
Manufacturer Semikron
Catalog OEM Parts ( S )
Description Thyristor/Diode Discretes; Hermetic metal case with glass insulator; 200V; 100A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-94
Number of Pins 4
RoHS Compliant
Win Source Part Number 1093363-SKT100/12E
Categories OEM Parts( S )
Manufacturer Semikron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKT100/12E CAD Model

Description

The SKT100/12E is a thyristor module manufactured by Semikron. This module is designed for phase control applications and features robust construction and high reliability. Thyristors are semiconductor devices used to control high-power AC circuits, and Semikron is a leading manufacturer of these components.

Applications

  • Soft Starters: Used to gradually increase the voltage applied to AC motors during start-up, reducing inrush current and mechanical stress.
  • AC Voltage Regulators: Controls the AC voltage applied to a load, maintaining a stable output voltage.
  • Welding Equipment: Provides precise control of the welding current in various welding processes.
  • Lighting Control: Used in dimming circuits for high-intensity lighting systems.
  • Heating Control: Controls the power delivered to electric heaters in industrial and residential applications.

Features

  • High Voltage Capability: Suitable for high-voltage AC power control applications.
  • High Current Capability: Can handle large AC currents.
  • Electrically Isolated Base Plate: Simplifies mounting and provides electrical isolation from the heatsink.
  • Press-Fit Contacts: Facilitates easy and reliable connection to external circuitry.
  • Robust Construction: Designed for harsh industrial environments.

Benefits

  • Precise Power Control: Enables accurate control of AC power to a load.
  • Improved System Reliability: Robust design ensures reliable operation in demanding environments.
  • Simplified System Design: Electrically isolated base plate simplifies thermal management and system integration.
  • Reduced EMI: Controlled switching characteristics help minimize electromagnetic interference.
  • Cost-Effective Solution: Provides a balance of performance and cost for a wide range of applications.

Technical Specifications

The SKT100/12E typically features a repetitive peak reverse voltage (VDRM/VRRM) of 1200V, an average on-state current (IT(AV)) of 100A, and a gate trigger current (IGT) of typically 50mA. The isolation voltage is typically 3600V. Consult the Semikron datasheet for detailed specifications and application notes to ensure proper usage and optimal performance.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess