EN
  • EN
  • DE

SN54ABTH32316

Part No SN54ABTH32316
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description the abth32316 consist of three 16-bit registered input/output (i/o) ports. these registers combine d-type latches and...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1052399-SN54ABTH32316
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54ABTH32316 CAD Model

Description

Product Overview: SN54ABTH32316

The SN54ABTH32316 from Texas Instruments is a high-performance, 32-bit bus transceiver designed with the modern electronics enthusiast in mind. This robust component is part of the ABT family, which is renowned for its advanced biCMOS technology. The device is optimized for use in very high-speed bidirectional communication between data buses.

Key Features

  • High-Speed Data Transfer: The SN54ABTH32316 is capable of transferring data at a rapid pace, making it ideal for systems that require quick data throughput.
  • 32-Bit Bidirectional Interface: This transceiver can handle 32-bit wide data buses, allowing for a high level of data processing and transfer efficiency.
  • Low Power Consumption: It is designed to operate with minimal power draw, helping to maintain energy efficiency in electronic systems.
  • Robust ESD Protection: With built-in electrostatic discharge (ESD) protection, the SN54ABTH32316 ensures reliability and longevity, even in environments prone to static electricity.
  • Wide Operating Temperature Range: This device is engineered to perform reliably across a broad range of temperatures, making it suitable for industrial applications.

Applications

The SN54ABTH32316 is versatile and can be integrated into a variety of systems, including:

  • High-speed data acquisition systems
  • Communication interfaces
  • Servers and networking equipment
  • Industrial control systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54ABTH32316 is subjected to rigorous testing and quality control measures to ensure that it meets the high standards expected by the industry. This commitment to quality ensures that customers can trust the SN54ABTH32316 to perform reliably in their critical applications.

Technical Support and Resources

Customers can access a wealth of resources, including datasheets, technical documentation, application notes, and design resources, to assist in the integration of the SN54ABTH32316 into their projects. Texas Instruments also provides dedicated technical support to address any questions or concerns that may arise during the design and deployment process.

You May Also Be Interested in

WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Rohm Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess