EN
  • EN
  • DE

SN54ALS645AJ

Part No SN54ALS645AJ
Manufacturer Texas Instruments
Description OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252371-SN54ALS645AJ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54ALS645AJ CAD Model

Description

Product Overview: SN54ALS645AJ

The SN54ALS645AJ is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This product is a part of TI's Advanced Low-Power Schottky (ALS) family and offers a bidirectional transceiver functionality that is essential for effective data communication in digital systems.

Key Features

  • Octal Bus Transceivers: The SN54ALS645AJ features eight bidirectional transceivers, allowing for simultaneous two-way data transfer across eight separate channels.
  • Non-Inverting: The transceivers are non-inverting, which means the output data is the same as the input data, ensuring signal integrity during transmission.
  • Tri-State Outputs: It includes tri-state outputs that can be set to a high-impedance state, effectively disconnecting the output from the bus. This is critical for bus-oriented systems where multiple devices need to share the same communication lines without interference.
  • Wide Operating Voltage Range: The device can operate over a wide range of voltages, typically from 4.5V to 5.5V, making it flexible for use in various digital systems.
  • High Drive Capability: The SN54ALS645AJ can drive up to 15 Low-Power Schottky loads, providing the necessary output current for reliable data transmission.
  • Durable Construction: Housed in a robust 20-pin ceramic dual-in-line package (J suffix), the SN54ALS645AJ is designed for durability and reliable performance in demanding applications.

Applications

The SN54ALS645AJ is ideally suited for a wide range of digital communication applications, including:

  • Data buses in computer systems
  • Peripheral device interfacing
  • Data transfer between two different systems or logic levels
  • Microprocessor or microcontroller-based systems

With its combination of high-speed operation, low power consumption, and bidirectional data flow capability, the SN54ALS645AJ is an excellent choice for designers looking to implement efficient and reliable data transfer in their systems.

Quality and Reliability

As with all Texas Instruments products, the SN54ALS645AJ is built to meet high standards of quality and reliability. TI's commitment to excellence ensures that this transceiver will provide consistent performance and longevity in your electronic projects and commercial applications.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.2859 $117.2859
2+ $113.5025 $227.0050
3+ $109.7191 $329.1573
4+ $98.3688 $393.4752
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess