EN
  • EN
  • DE

SN54AS869JT

Part No SN54AS869JT
Manufacturer Texas Instruments
Catalog Logic - Counters, Dividers
Description 54AS869 SYNCHRONOUS 8-BIT UP/DOW / Counter IC Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Counters, Dividers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number 54AS869
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669691-SN54AS869JT
Ultra Librarian 3D Model Ultra Librarian SN54AS869JT CAD Model

Description

Product Overview: SN54AS869JT by Texas Instruments

The SN54AS869JT is a high-performance integrated circuit manufactured by Texas Instruments, renowned for its precision and reliability in the semiconductor industry. This advanced component is designed to cater to a wide array of electronic applications, especially where speed and efficiency are critical parameters.

Key Features

  • High-Speed Operation: The SN54AS869JT is part of the AS (Advanced Schottky) family, which means it is optimized for high-speed logic operations, ensuring faster signal processing in complex electronic systems.
  • Logic Function: As a 9-bit odd/even parity generator/checker, it is crucial for error detection and correction in digital communication systems, enhancing data integrity and system reliability.
  • Package Type: This product is available in a robust and durable JT package, which is designed to withstand harsh conditions and provide reliable performance over an extended period.
  • Wide Operating Temperature: It can operate over a broad temperature range, making it suitable for industrial applications where temperature variations are common.
  • Compatibility: The SN54AS869JT is designed to interface with other standard logic families, offering great flexibility in system design and integration.

Applications

The versatility of the SN54AS869JT allows it to be used in various applications, including:

  • Telecommunications equipment
  • Data processing systems
  • Error detection and correction hardware
  • High-speed computing devices
  • Industrial control systems

Quality and Support

With Texas Instruments' commitment to quality, the SN54AS869JT is manufactured in compliance with strict industry standards, ensuring high reliability and performance. Customers can also benefit from Texas Instruments' extensive support network, including technical documentation, design resources, and customer service to aid in the integration and maintenance of the SN54AS869JT in their projects.

In conclusion, the SN54AS869JT is a testament to Texas Instruments' dedication to providing advanced solutions that meet the evolving needs of the electronics industry. Its combination of speed, accuracy, and reliability makes it an excellent choice for designers looking to enhance the performance of their digital systems.

You May Also Be Interested in

Texas Instruments
IC COUNTER BINARY 4B 20SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 20-SO
Need more? Email Us
Texas Instruments
IC SYNC UP/DWN BIN COUNTR 16SO / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SO
Need more? Email Us
Texas Instruments
IC 8-BIT BINARY COUNTER 16-SOIC / Counter IC Binary Counter 1 Element 8 Bit Positive Edge 16-SOIC
Lowest to $3.7536
Texas Instruments
SN74LS393 DUAL 4-BIT BINARY COUN
Need more? Email Us
Texas Instruments
IC COUNTER BINARY 4BIT 16SOIC / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
Rising Edge 185MHz TSSOP16B Counters, Dividers RoHS
Lowest to $0.5821
Texas Instruments
IC DUAL 4BIT BIN COUNTER 14TSSOP / Counter IC Binary Counter 2 Element 4 Bit Negative Edge 14-TSSOP
Need more? Email Us
Texas Instruments
IC SYNCH BINARY COUNTERS 16SSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-SSOP
Need more? Email Us
Texas Instruments
IC 4BIT SYNC BINRY COUNTR16TSSOP / Counter IC Binary Counter 1 Element 4 Bit Positive Edge 16-TSSOP
Lowest to $0.2867

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess