EN
  • EN
  • DE

SN54HC03J

Part No SN54HC03J
Manufacturer Texas Instruments
Description QUADRUPLE 2-INPUT POSITIVE-NAND GATES WITH OPEN-DRAIN OUTPUTS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252395-SN54HC03J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC03J CAD Model

Description

The SN54HC03J, manufactured by Texas Instruments, is a quintessential component in the world of digital electronics. This integrated circuit is part of the HC family, known for its high-speed CMOS technology, and is packaged in a robust ceramic DIP (Dual In-line Package), which makes it suitable for a wide range of applications including industrial, commercial, and military uses.

Key Features

  • Logic Type: The SN54HC03J is a NAND gate chip that contains four independent gates, each capable of performing the basic NAND function.
  • Supply Voltage Range: It operates over a broad voltage range from 2V to 6V, providing a flexible power supply option for various circuit designs.
  • Output Drive Capability: This device can drive up to 10 LSTTL loads, which is a testament to its impressive drive capabilities.
  • Package: The chip comes in a 14-pin J package, which is a ceramic DIP, offering excellent thermal and mechanical reliability.
  • Temperature Range: Designed for operation over a wide temperature range, it can function between -55°C and 125°C, making it an ideal choice for harsh environments.

Applications

The SN54HC03J is versatile and can be used in a variety of applications such as:

  • Logic gates implementation in digital circuits
  • Signal processing
  • Function generators
  • Computer logic components
  • Control systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability. The SN54HC03J is no exception, and it is fabricated with the high standards of Texas Instruments' manufacturing processes. The device is also RoHS compliant, ensuring that it meets the latest environmental standards for electronic components.

For designers and engineers looking for a reliable and high-performing NAND gate solution, the SN54HC03J from Texas Instruments is an excellent choice that combines functionality with durable construction for a wide range of electronic applications.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess