EN
  • EN
  • DE

SN54HC109

Part No SN54HC109
Manufacturer Texas Instruments
Description DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252398-SN54HC109
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN54HC109 CAD Model

Description

The SN54HC109 from Texas Instruments is a high-performance, dual J-K positive-edge-triggered flip-flop integrated circuit. This device features individual J, K, clock (CLK), set (SD), and reset (RD) inputs for each flip-flop. It is designed to operate from a wide range of power supply voltages, making it suitable for a variety of digital applications.

Key Features

  • Logic Type: Dual J-K Flip-Flop
  • Operating Voltage: 2 V to 6 V
  • Output Current: 5.2 mA
  • Propagation Delay Time: 13 ns at 4.5 V
  • Operating Temperature Range: -55°C to 125°C
  • Package / Case: Various options available
  • Mounting Type: Through-Hole or Surface Mount

Applications

The SN54HC109 is versatile and can be used in a wide range of applications. It is particularly well-suited for use in counters, control circuits, and toggle circuits. Its fast switching speeds and reliable performance make it an excellent choice for high-speed data processing and computing applications.

Reliability and Quality

Texas Instruments is known for its commitment to quality and reliability, and the SN54HC109 is no exception. It is fabricated using Texas Instruments' high-speed silicon-gate technology, which ensures that the device meets the stringent requirements of the most demanding digital systems.

Environmental and Regulatory Compliance

The SN54HC109 meets or exceeds all applicable industry standards for environmental compliance. Texas Instruments is dedicated to producing environmentally friendly products, and this device is manufactured with that commitment in mind.

Ordering Information

For ordering and detailed specifications, please refer to the Texas Instruments official website or contact authorized distributors. Ensure to specify the correct package and temperature grade to match your application requirements.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess