EN
  • EN
  • DE

SN54HC109J

Part No SN54HC109J
Manufacturer Texas Instruments
Description DUAL J-K POSITIVE-EDGE-TRIGGERED FLIP-FLOPS WITH CLEAR AND PRESET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1252399-SN54HC109J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN54HC109J CAD Model

Description

Product Overview: SN54HC109J

The SN54HC109J is a high-performance integrated circuit from Texas Instruments, renowned for its efficiency and reliability in digital electronics applications. This device belongs to the HC family of logic chips, which are well-known for their high-speed operation and low power consumption.

Key Features

  • Dual J-K Flip-Flops: The SN54HC109J contains two independent J-K flip-flops with clear and preset functionality. This allows for versatile applications in counters, shift registers, and control circuits.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 2V to 6V, accommodating various power supply requirements and ensuring compatibility with both TTL and CMOS technologies.
  • High-Speed Performance: With a typical clock frequency of up to 50MHz, this chip is suitable for high-speed systems that require rapid state changes and precise timing control.
  • Low Power Consumption: The HC series is designed for low power usage, making the SN54HC109J an energy-efficient choice for battery-operated and power-sensitive designs.
  • Robust Output Drive: The device can source or sink up to 4mA at the output, providing strong signal driving capabilities for connected components.

Applications

The versatility of the SN54HC109J lends itself to a wide array of applications, including:

  • Control systems
  • Timing circuits
  • Sequential logic operations
  • Data storage and transfer
  • Pulse shaping and detection

Physical Characteristics

The SN54HC109J is packaged in a standard J-lead ceramic package, ensuring robustness and durability even in harsh environmental conditions. Its operating temperature range is from -55°C to 125°C, which makes it suitable for industrial and military applications where extreme temperatures are commonplace.

Conclusion

In summary, the SN54HC109J from Texas Instruments is a dual J-K flip-flop IC that offers high-speed operation, low power consumption, and a wide operating voltage range. Its robust output drive and versatile flip-flop design make it a go-to choice for designers who require a reliable and efficient logic solution.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2762 $50.9334
17+ $5.9702 $101.4934
26+ $5.7836 $150.3736
36+ $5.5971 $201.4956
47+ $5.4105 $254.2935
62+ $4.8508 $300.7496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 53 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess