EN
  • EN
  • DE

SN54LS10J

Part No SN54LS10J
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description Military 3-ch, 3-input, 4.5-V to 5.5-V bipolar NAND gates 14-CDIP -55 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function NAND
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 3
Number of Elements 3
Number of Gates 3
Number of Outputs 1
Number of Pins 14
Operating Supply Voltage 5 V
Output Type TTL
Packaging Rail/Tube
Propagation Delay 15 ns
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Thickness 4.57 mm
Turn-On Delay Time 15 ns
Width 6.67 mm
Win Source Part Number 1015508-SN54LS10J
Categories Logic - Gates and Inverters
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS10J CAD Model

Description

Product Overview: SN54LS10J from Texas Instruments

The SN54LS10J is a high-performance integrated circuit from Texas Instruments, renowned for its reliability and versatility. This particular chip belongs to the 54LS series and is designed to meet the rigorous requirements of military and aerospace applications, as well as demanding industrial environments. The SN54LS10J features triple 3-input positive-NAND gates, which are essential components in digital logic circuits.

Key Features

  • Logic Type: The SN54LS10J consists of three independent 3-input positive-NAND gates which provide basic logic gate functions.
  • Operating Voltage: It operates over a wide range of voltages, typically 4.75V to 5.25V, making it compatible with standard TTL (Transistor-Transistor Logic) levels.
  • Package: The device comes in a robust J-leaded ceramic package, signified by the 'J' in its product name, ensuring durability and high resistance to thermal and mechanical stress.
  • Temperature Range: It is designed to operate over a broad temperature range, typically from -55°C to 125°C, making it suitable for extreme conditions.
  • Speed: The SN54LS10J offers fast propagation delays, which are crucial for high-speed logic operations and timing-critical applications.
  • Power Consumption: It features low power consumption, a hallmark of the LS (Low-power Schottky) technology, which enhances its suitability for power-sensitive designs.

Applications

The SN54LS10J is a versatile component that can be used in a variety of digital applications, including:

  • Complex logic circuits
  • Control systems
  • Signal processing
  • Timing circuits
  • Computing devices

With its robust design and reliable performance, the SN54LS10J from Texas Instruments is an excellent choice for engineers looking to incorporate dependable logic functionality into their designs. Whether for military, aerospace, or industrial use, this IC stands up to the task with its combination of speed, power efficiency, and operational resilience.

You May Also Be Interested in

Texas Instruments
Military single 4-input, 4.5-V to 5.5-V bipolar NOR gate 14-CFP -55 to 125
Need more? Email Us
Texas Instruments
Military 6-ch, 2-V to 5.5-V inverters with Schmitt-Trigger inputs 14-CFP -55 to 125
Lowest to $42.4412
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14DHVQFN / Inverter IC 6 Channel 14-DHVQFN (2.5x3)
Need more? Email Us
Toshiba Semiconductor and Storage
Decoder/Demultiplexer Dual 2-to-4 16-Pin SOIC T/R
Lowest to $0.1414
Nexperia USA Inc.
IC GATE NAND 1CH 8-INP 14SO / NAND Gate IC 1 Channel 14-SO
Need more? Email Us
Texas Instruments
Military 4-ch, 2-input, 4.5-V to 5.5-V AND gates with TTL-compatible CMOS inputs 14-CFP -55 to 125
Need more? Email Us
Toshiba Semiconductor and Storage
IC GATE OR 1CH 2-INP SMV / OR Gate IC 1 Channel SMV
Lowest to $0.0739
Texas Instruments
16-Bit Bus Transceivers And Registers With 3-State Outputs 56-SSOP -40 to 85
Need more? Email Us
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.4366

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess