EN
  • EN
  • DE

TLV70525YFPR

Part No TLV70525YFPR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 2.5V 200MA 4DSBGA / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Texas Instruments
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.5V
Voltage Dropout (Max) 0.25V @ 200mA
Current - Output 200mA
Current - Quiescent (Iq) 55 µA
Current - Supply (Max) 315 µA
PSRR 80dB ~ 55dB (10kHz ~ 1MHz)
Control Features Enable
Protection Features Over Current, Over Temperature, Reverse Polarity, Under Voltage Lockout (UVLO)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 4-XFBGA, DSBGA
Supplier Device Package 4-DSBGA
Base Product Number TLV705
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TLV70525YFPR-ND,2156-TLV70525YFPR,-296-30221-1-ND,-TLV70525YFPR-NDR,296-30221-6,TEXTISTLV70525YFPR,296-30221-2,-296-30221-1,296-30221-1
Standard Package 3,000
Win Source Part Number 1100184-TLV70525YFPR
Ultra Librarian 3D Model Ultra Librarian TLV70525YFPR CAD Model

Description

Overview of Texas Instruments TLV70525YFPR

The Texas Instruments TLV70525YFPR is a highly efficient, low-dropout (LDO) voltage regulator designed to deliver a fixed output voltage of 2.5V. This compact component is part of TI's expansive TLV705 series, which is renowned for its low quiescent current, making it an excellent choice for battery-powered and portable applications where power conservation is paramount.

Key Features

  • Low Dropout: The TLV70525YFPR boasts a low dropout voltage, ensuring stable operation even when the input voltage is very close to the output voltage, which is particularly beneficial for prolonging battery life in portable devices.
  • High Accuracy: This LDO voltage regulator provides a high output voltage accuracy, which is crucial for sensitive electronics that require a consistent power supply.
  • Low Quiescent Current: With a quiescent current of just 34 µA, the TLV70525YFPR is optimized for energy-sensitive applications, contributing to extended battery life.
  • Thermal Shutdown and Overcurrent Protection: The device includes built-in thermal shutdown and overcurrent protection features, safeguarding your electronic components from potential damage due to overheating or excessive current.
  • Stable with Low-ESR Capacitors: The TLV70525YFPR is stable with ceramic capacitors as low as 0.1 µF, which allows for a compact design footprint.

Applications

The TLV70525YFPR is particularly well-suited for a variety of applications, including but not limited to:

  • Portable and battery-powered devices
  • Smartphones and wearable technology
  • Wireless communication systems
  • Power supply for sensors and microcontrollers
  • Healthcare and medical equipment

Package and Availability

The TLV70525YFPR is available in a small, leadless DSBGA package that measures just 1.0 mm x 1.0 mm, allowing for integration into space-constrained designs. The device operates over a wide temperature range from -40°C to 125°C, accommodating a broad spectrum of environmental conditions. Texas Instruments provides this LDO voltage regulator in reel packaging, facilitating easier manufacturing and assembly processes for high-volume production.

With its combination of low power consumption, high accuracy, and compact form factor, the Texas Instruments TLV70525YFPR is an ideal choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
200-MA, NANOPOWER-IQ (25 NA), LO
Lowest to $0.6287
MaxLinear Inc
IC REG LINEAR 5V 800MA SOT-223-3
Need more? Email Us
Texas Instruments
300MA 40V 1.8A IQ LOW-DROPOUT LI
Lowest to $0.2969
Texas Instruments
IC REG LINEAR 0.8V 500MA 6WSON
Lowest to $1.0187
Torex Semiconductor Ltd
IC REG LINEAR 2.2V 700MA SOT-25
Need more? Email Us
Torex Semiconductor Ltd
IC REG LIN 1.3V 150MA SOT-25-5
Need more? Email Us
Torex Semiconductor Ltd
IC REG LINEAR 12V 150MA SOT89-5
Need more? Email Us
MaxLinear Inc
IC REG LINEAR 5V 150MA SOT23-5
Lowest to $0.1310
Analog Devices Inc.
IC REG LINEAR 3.3V 200MA 8MSOP
Lowest to $37.8359

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.3955 $51.4150
310+ $0.3246 $100.6260
480+ $0.3144 $150.9120
660+ $0.3043 $200.8380
855+ $0.2941 $251.4555
1,140+ $0.2637 $300.6180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,180 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess