EN
  • EN
  • DE
  • IT

SN54LS138J

Part No SN54LS138J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Description Decoder/Demultiplexer Single 3-to-8 16-Pin CDIP Decoder/Demultiplexer Single 3-to-8 16-Pin CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Height 5.08 mm
High Level Output Current -400 µA
Lead Free Contains Lead
Length 19.56 mm
Logic Function Decoder, Demultiplexer, Demux
Low Level Output Current 4 mA
Maximum Operating Temperature 125 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -55 °C
Min Supply Voltage 4.5 V
Mount Through Hole
Number of Bits 8
Number of Channels 1
Number of Elements 1
Number of Inputs 3
Number of Outputs 8
Number of Pins 16
Operating Supply Voltage 5 V
Polarity Inverting
Propagation Delay 41 ns
Quiescent Current 6.3 mA
Radiation Hardening No
RoHS Compliant
Thickness 4.57 mm
Turn-On Delay Time 41 ns
Width 6.92 mm
Win Source Part Number 996225-SN54LS138J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS138J CAD Model

Description

The SN54LS138J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is a 1-of-8 decoder/demultiplexer, which is essential for applications requiring the conversion of binary information to selection of one line out of eight. It is widely used in systems where it is necessary to select and route signals from multiple sources to different destinations.

The SN54LS138J operates with a 5V power supply and is compatible with TTL (Transistor-Transistor Logic) levels, making it suitable for interfacing with standard logic families. This IC features three binary select inputs (A, B, and C), an enable input (G), and eight mutually exclusive outputs. The enable input ensures that the outputs are effectively disabled during certain operations, allowing for more complex control schemes in digital circuits.

With its low power Schottky technology, the SN54LS138J offers a balance between speed and power consumption, making it a reliable choice for high-speed operations without imposing a significant energy burden on the system. It is designed to handle peak output currents of up to 8 mA, and its typical power dissipation is around 22 mW, ensuring efficient operation even in power-sensitive applications.

The device comes in a robust ceramic dual in-line package (J suffix), which provides excellent thermal stability and reliability, making it suitable for industrial-grade applications that require long-term durability. The SN54LS138J's operating temperature range is between -55°C to 125°C, which allows it to function in extreme environmental conditions.

Texas Instruments' SN54LS138J is a versatile component that is widely used in digital systems for address decoding, memory control, and data routing. Its high level of integration and performance makes it a staple in the design of complex electronic systems, such as computers, communication equipment, and automated industrial machines.

For designers and engineers looking for a reliable and efficient solution for their decoding and demultiplexing needs, the SN54LS138J is an excellent choice that combines functionality, durability, and performance.

You May Also Be Interested in

JST Sales America Inc.
CONN HEADER R/A 12POS 2.5MM / Connector Header Through Hole, Right Angle 12 position 0.098" (2.50mm)
Lowest to $0.2763
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Analog Devices Inc.
Lowest to $46.9219
Texas Instruments
Need more? Email Us
Shindengen
Need more? Email Us
STMicroelectronics
Need more? Email Us
Skyworks Solutions Inc.
Rf & Mw Amplifier Evaluation Board/designer Kit
Need more? Email Us
Murata Electronics North America
Lowest to $0.1964

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.9829 $59.9487
7+ $16.3963 $114.7741
10+ $15.8839 $158.8390
14+ $15.3715 $215.2010
17+ $14.8591 $252.6047
23+ $13.3220 $306.4060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,340 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess