EN
  • EN
  • DE

SN54LS15J

Part No SN54LS15J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1094723-SN54LS15J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LS15J CAD Model

Description

The SN54LS15J is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of complex digital systems. This versatile device is part of the 54LS series, which is renowned for its low-power Schottky technology, offering a perfect blend of speed and power efficiency.

Key Features

  • Dual Functionality: The SN54LS15J features two independent 2-input AND gates with open-collector outputs, providing flexibility in application design.
  • Open-Collector Outputs: This characteristic allows for wired-AND connections and the capability to handle higher voltage levels than the supply voltage, making it suitable for interfacing with different logic levels.
  • Low Power Consumption: Schottky technology ensures that the device operates with minimal power draw, making it ideal for power-sensitive applications.
  • High-Speed Operation: The device is designed for fast switching, ensuring rapid response times in critical circuits.
  • Wide Operating Temperature Range: The SN54LS15J is built to operate reliably over a broad temperature range, typically from -55°C to 125°C, accommodating various environmental conditions.
  • Durable Ceramic Package: Encased in a ceramic package (J suffix), the SN54LS15J is designed for enhanced durability and performance stability.

Applications

The SN54LS15J is suitable for a wide array of applications, including but not limited to:

  • Industrial Control Systems
  • Logic Interface Circuits
  • Signal Processing
  • Instrumentation
  • Computing Systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that exceed industry standards for reliability. The SN54LS15J is no exception, undergoing rigorous testing to ensure optimal performance under various conditions. Its robust design and Texas Instruments' reputation for quality make it a reliable choice for critical and demanding applications.

Availability

The SN54LS15J is available for order from Texas Instruments and its authorized distributors. Detailed specifications, datasheets, and additional resources can be found on the Texas Instruments website to assist designers and engineers in integrating this IC into their projects effectively.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Bel Fuse Inc.
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess