EN
  • EN
  • DE

SN54LS688J

Part No SN54LS688J
Manufacturer Texas Instruments
Catalog Linear - Comparators
Description 54LS688 8-BIT IDENTITY/MAGNITUDE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Comparators
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934459-SN54LS688J
Ultra Librarian 3D Model Ultra Librarian SN54LS688J CAD Model

Description

Product Overview: SN54LS688J from Texas Instruments

The SN54LS688J is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This particular product belongs to the SN54 series, which is known for its robustness and reliability in a wide range of electronic applications.

Key Features

  • Functionality: The SN54LS688J is an 8-bit magnitude comparator that compares two 8-bit words and provides a binary output indication of the equality or magnitude of the compared binary data.
  • Logic Family: The device operates under the Low Power Schottky (LS) logic family, which ensures low power consumption while maintaining high-speed operation.
  • Package: It comes in a sturdy ceramic dual in-line package (J suffix), which provides excellent thermal and mechanical characteristics, making it suitable for harsh environments.

Electrical Specifications

  • Supply Voltage (V<sub>CC): The SN54LS688J typically operates at a supply voltage of 5V, which is common for logic circuits of its kind.
  • Operating Temperature Range: This device is part of the SN54 series, which is characterized by a wide operating temperature range, suitable for military and industrial applications.
  • Output Current: The IC can source or sink a standard amount of current for the LS logic family, which is suitable for driving loads within the logic circuit.

Applications

The SN54LS688J is ideal for use in systems that require digital comparison, such as:

  • Binary sorting machines
  • Microprocessor-based systems
  • Control systems that require decision-making capabilities
  • Digital data processing equipment

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN54LS688J is no exception, and it undergoes rigorous testing to ensure it meets the industry standards for performance and reliability. Its ceramic package also adds an extra layer of protection against environmental factors, contributing to its long operational life.

With its precise comparison capabilities and the backing of Texas Instruments' reputation for quality, the SN54LS688J is a trusted component for engineers and designers looking to incorporate reliable digital comparison functionality into their electronic systems.

You May Also Be Interested in

NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
Lowest to $1.5246
NJR Corporation/NJRC
SUPER LOW OPERATING CURRENT AND LOW OFFSET VOLTAGE TINY SINGLE C-MOS COMPARATOR
Lowest to $1.7059
NJR Corporation/NJRC
Lowest to $1.0268
Micrel
Comparator with Reference
Need more? Email Us
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Rohm Semiconductor
IC COMPARATOR DUAL 36V 8MSOP / Comparator Dual ±18V/36V Automotive 8-Pin MSOP T/R
Lowest to $0.6408

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $40.7013 $81.4026
3+ $33.3960 $100.1880
5+ $32.3524 $161.7620
7+ $31.3087 $219.1609
9+ $30.2651 $272.3859
12+ $27.1342 $325.6104
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 674 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess