EN
  • EN
  • DE

SN54LVT244J

Part No SN54LVT244J
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package CDIP
Logic Function Buffer
RoHS Non-Compliant
Win Source Part Number 1007231-SN54LVT244J
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN54LVT244J CAD Model

Description

The SN54LVT244J is a high-performance, octal buffer and line driver designed to meet the requirements of low-voltage operation and standard-level signal driving. Manufactured by Texas Instruments, a leader in semiconductor solutions, this device is part of the LVT family, offering a blend of high speed and low power consumption.

Key Features

  • Technology: The SN54LVT244J utilizes BiCMOS technology, which combines the advantages of CMOS and bipolar transistors to achieve high speed and drive capabilities while maintaining low power dissipation.
  • Logic Type: Octal Buffer/Line Driver with 3-state outputs.
  • Voltage Range: Operates at a voltage range of 2.7V to 3.6V, making it suitable for interfacing with low-voltage logic levels.
  • Drive Capability: Capable of driving standard loads with a high current drive capability of ±24mA at 3.3V, which is essential for driving capacitive loads and ensuring signal integrity.
  • Package: The device is available in a robust ceramic flat package (J) which provides excellent thermal performance and is suitable for high-reliability applications.

Performance and Applications

The SN54LVT244J is designed to be used as a memory address driver, clock driver, and bus-oriented transmitter/receiver which provides improved board density. Its performance is characterized by fast switching speeds and a balanced propagation delay, making it ideal for high-speed data transmission. Furthermore, the device features 3-state outputs, which can be placed in a high-impedance state, thus allowing for bus line sharing in multi-master systems.

With its low-voltage operation and power-off protection, the SN54LVT244J ensures data integrity during power transitions and is suitable for use in a wide range of applications, including telecommunications, computing, and industrial systems where efficient power usage and high-speed operation are critical.

Quality and Reliability

As with all Texas Instruments products, the SN54LVT244J is built to high-quality standards, ensuring reliability and performance consistency. It is designed to meet or exceed the stringent requirements of the industrial and commercial markets, providing a dependable solution for system designers.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess