EN
  • EN
  • DE
  • IT

SN55LBC173TDA1

Part No SN55LBC173TDA1
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 DIE  /  0/4 Receiver RS422, RS423, RS485 Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Bulk
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Package / Case Die
Supplier Device Package Die
Base Product Number 55LBC173
Standard Package 100
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261420-SN55LBC173TDA1
Ultra Librarian 3D Model Ultra Librarian SN55LBC173TDA1 CAD Model

Description

Product Overview: SN55LBC173TDA1

The SN55LBC173TDA1 is a high-performance quadruple differential line receiver designed and manufactured by Texas Instruments. This integrated circuit is part of the industry-leading family of devices created to provide reliable solutions for balanced and unbalanced digital data transmission systems. It is particularly well-suited for long-distance and noisy environments where signal integrity is of paramount importance.

Key Features

  • Interface Type: The device features a differential line receiver interface that ensures robust data transmission and high noise immunity.
  • Supply Voltage: It operates on a wide range of supply voltages, making it versatile for various applications and system designs.
  • Signaling Rate: The SN55LBC173TDA1 supports high signaling rates, which is essential for applications requiring fast data transfer and low latency.
  • Temperature Range: The device is designed to perform reliably in a broad temperature range, catering to the needs of industrial and automotive applications.
  • Package: It comes in a robust package that ensures durability and long-term reliability, even in harsh conditions.

Applications

The SN55LBC173TDA1 is a versatile component that can be used in a variety of applications, including:

  • Telecommunications systems
  • Industrial control and automation
  • Networking equipment
  • Data acquisition systems
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN55LBC173TDA1 is no exception. The device is manufactured under stringent quality control measures to ensure high reliability and performance consistency. It is also compliant with industry standards, ensuring compatibility and interoperability with other components and systems.

Conclusion

The SN55LBC173TDA1 from Texas Instruments represents a blend of advanced technology, high-quality manufacturing, and practical design. It is an excellent choice for designers and engineers looking for a reliable differential line receiver that can withstand challenging conditions while maintaining data integrity. Whether for industrial, automotive, or telecommunications use, the SN55LBC173TDA1 is engineered to meet the demands of modern electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER HALF 1/1 TSON-14 / 1/1 Transceiver Half CAN PG-TSON-14-3
Lowest to $2.7016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Lowest to $3.6185
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LINbus 8-SOIC
Lowest to $1.7604
Texas Instruments
IC TRANSCEIVER FULL 1/1 14SOIC / 1/1 Transceiver Full RS422, RS485 14-SOIC
Lowest to $3.1200
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full LIN 8-SOIC
Lowest to $0.9380
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8SO / 1/1 Transceiver Half CANbus 8-SO
Lowest to $1.2156
Texas Instruments
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $2.6149
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $1.2526

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess