EN
  • EN
  • DE
  • IT

SN55LVDS31J

Part No SN55LVDS31J
Manufacturer Texas Instruments
Description HIGH-SPEED DIFFERENTIAL LINE DRIVERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1252564-SN55LVDS31J
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN55LVDS31J CAD Model

Description

Overview of Texas Instruments SN55LVDS31J

The SN55LVDS31J is a high-performance, quad-channel LVDS (Low-Voltage Differential Signaling) line driver designed and manufactured by Texas Instruments (TI). This integrated circuit is engineered to meet the needs of high-speed data transmission in a variety of digital communication systems and computing applications. Its robust design ensures reliable performance in demanding environments, making it a preferred choice for designers looking to implement differential data transmission with minimal electromagnetic interference (EMI).

Key Features

  • High-Speed Data Transmission: The SN55LVDS31J is capable of operating at significant data rates, making it suitable for applications requiring fast data transfer, such as gigabit Ethernet, Fibre Channel, and other serial communication protocols.
  • Differential Signaling: Differential signaling technology provides improved noise immunity and allows for longer cable lengths without compromising data integrity, which is crucial for maintaining signal quality over distance.
  • Low Power Consumption: This device is designed for low power operation, which helps reduce overall power consumption in systems where power efficiency is critical.
  • Wide Operating Temperature Range: The SN55LVDS31J is built to function reliably across a broad temperature range, making it suitable for industrial and automotive applications that may experience extreme temperature conditions.
  • Industry-Standard Compliance: The driver conforms to the TIA/EIA-644 LVDS standard, ensuring compatibility with other LVDS-compliant devices and systems.

Applications

The versatility of the SN55LVDS31J allows it to be used in a wide array of applications, including:

  • High-speed data communications
  • Networking equipment and switches
  • Data storage systems
  • Telecommunications infrastructure
  • Industrial control and automation systems
  • Automotive infotainment and driver assistance systems

Product Specifications

The SN55LVDS31J is offered in a compact package and is characterized by the following specifications:

  • Quad LVDS outputs
  • Low-voltage operation
  • High impedance LVDS inputs
  • Integrated fail-safe circuitry

By integrating the SN55LVDS31J into your design, you can expect reliable, high-speed data transmission with reduced EMI, making it an excellent choice for meeting the stringent requirements of modern digital communication systems.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.6886 $59.0176
38+ $3.0265 $115.0070
58+ $2.9319 $170.0502
79+ $2.8374 $224.1546
103+ $2.7428 $282.5084
137+ $2.4591 $336.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess