EN
  • EN
  • DE

SN64BCT245DWG4

Part No SN64BCT245DWG4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number 64BCT245
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260190-SN64BCT245DWG4
Ultra Librarian 3D Model Ultra Librarian SN64BCT245DWG4 CAD Model

Description

Product Overview: SN64BCT245DWG4 from Texas Instruments

The SN64BCT245DWG4 is a robust, high-performance octal bus transceiver from Texas Instruments, designed to facilitate bidirectional communication between two data buses. This integrated circuit is a part of the BCT family of products, which are known for their advanced Schottky TTL (ASTTL) logic, providing superior speed and signal integrity.

Key Features

  • Bi-Directional Data Flow: With 8 channels, the SN64BCT245DWG4 allows for two-way data transmission, enabling a versatile interface between buses.
  • Wide Operating Voltage Range: The device operates over a wide voltage range of 4.5V to 5.5V, making it compatible with a variety of industrial standard power supplies.
  • High-Current Output Drive: It features a high-current output drive capability of ±64 mA at 5V, which is suitable for driving heavy loads or for bus-terminated transmission lines.
  • Control Pins: Direction and output-enable (OE) control pins provide flexibility in controlling the direction of data flow and the tri-state outputs.
  • Low Power Consumption: The SN64BCT245DWG4 is designed to have a low power consumption, which is critical for energy-sensitive applications.

Applications

The SN64BCT245DWG4 is ideal for a wide range of applications, including:

  • Bus interface or signal buffering between different voltage domains
  • Data communication systems where high-speed and reliable data transfer is necessary
  • Industrial control systems that require robust performance in harsh environments
  • Telecommunications equipment and networking hardware

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN64BCT245DWG4 is no exception. The device is offered in a 20-pin SOIC package, providing a compact footprint for space-constrained applications. Additionally, it is characterized for operation from -40°C to 85°C, ensuring reliable performance across a broad range of environmental conditions.

Whether you are designing a new system or upgrading an existing platform, the SN64BCT245DWG4 offers the performance, reliability, and flexibility needed to meet the demands of modern digital bus communication.

You May Also Be Interested in

Pericom
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Texas Instruments
High Speed CMOS Logic Hex Buffer/Line Driver, Three-State Non-Inverting and Inverting
Lowest to $1.8298
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Pericom
Need more? Email Us
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2444 $50.7108
17+ $5.9442 $101.0514
27+ $5.7584 $155.4768
36+ $5.5727 $200.6172
47+ $5.3869 $253.1843
63+ $4.8296 $304.2648
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess