EN
  • EN
  • DE

SN64BCT245DWRE4

Part No SN64BCT245DWRE4
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 20-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 3mA, 24mA; 15mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number SN64B
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260195-SN64BCT245DWRE4
Ultra Librarian 3D Model Ultra Librarian SN64BCT245DWRE4 CAD Model

Description

Product Overview: SN64BCT245DWRE4 by Texas Instruments

The SN64BCT245DWRE4 is a robust, high-performance octal bus transceiver designed and manufactured by Texas Instruments. This device is part of the BCT family of integrated circuits, which are known for their reliability and versatility in a wide range of digital applications. The SN64BCT245DWRE4 is particularly suitable for asynchronous communication between data buses, offering bidirectional interface capability for the transfer of data.

Key Features

  • Octal Bidirectional Transceiver: The device features eight bidirectional lines that allow for easy data transfer in either direction, making it ideal for multiplexed data transmission.
  • Bus-Hold Data Inputs: These inputs eliminate the need for external pull-up or pull-down resistors, which simplifies the design and reduces component count.
  • Low Power Consumption: SN64BCT245DWRE4 operates with reduced power consumption, making it suitable for power-sensitive applications.
  • Wide Operating Temperature Range: The device is designed to perform reliably over a broad temperature range, from -55°C to 125°C, accommodating various environmental conditions.
  • High-Drive Outputs: The outputs can drive up to 64mA, ensuring strong signal integrity even in heavy-load conditions.

Applications

The versatility of the SN64BCT245DWRE4 makes it an excellent choice for a variety of applications, including:

  • Bus interface or signal buffering for microprocessors, microcontrollers, and other digital systems.
  • Data communication for industrial control systems and automation.
  • Interfacing and data exchange between different voltage domains.
  • Memory switching in servers, workstations, and communication equipment.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality, and the SN64BCT245DWRE4 is no exception. It is fabricated with advanced semiconductor technology, ensuring high durability and consistent performance. The device is available in a wide-body, 20-pin SOIC package, which provides excellent thermal performance and is easy to integrate into a variety of PCB designs.

In summary, the SN64BCT245DWRE4 from Texas Instruments is a highly reliable and efficient solution for digital data transmission, offering robust features that make it a go-to component for engineers and designers in need of a high-quality bus transceiver.

You May Also Be Interested in

Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
Octal-Bus Transceiver, Three-State, Non-Inverting
Lowest to $1.0401
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF TRI-ST HIGH SPEED SC70-5
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess