EN
  • EN
  • DE
  • IT

SN64BCT25245DW

Part No SN64BCT25245DW
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.5V 24SOIC  /  Transceiver, Non-Inverting 1 Element 8 Bit per Element 3-State Output 24-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 64BCT
Package Tube
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 80mA, 188mA; 3mA, 24mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number 64BCT25245
Other Names SN64BCT25245DWG4,TEXTISSN64BCT25245DW,2156-SN64BCT25245DW,SN64BCT25245DWG4,SN64BCT25245DWE4,SN64BCT25245DW,SN64BCT25245DWE4,296-33553-5
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260191-SN64BCT25245DW
Ultra Librarian 3D Model Ultra Librarian SN64BCT25245DW CAD Model

Description

Overview of Texas Instruments SN64BCT25245DW

The Texas Instruments SN64BCT25245DW is a high-performance, non-inverting 25-bit bus transceiver designed with the demanding needs of high-speed data communication in mind. It is a part of the BCT family of products, known for their exceptional speed and reliability in bus interface applications.

Key Features

  • High-Speed Data Transfer: This transceiver is capable of facilitating data transfer at blazing speeds, making it ideal for applications that require quick and efficient data handling.
  • Low Power Consumption: Despite its high-speed capabilities, the SN64BCT25245DW is designed to be energy-efficient, helping to reduce the overall power consumption of the systems it's integrated into.
  • Wide Operating Temperature Range: With an operating temperature range of -40°C to 85°C, this transceiver can reliably perform in a variety of environmental conditions.
  • Bus-Hold Data Inputs: The device features bus-hold data inputs that eliminate the need for external pull-up/pull-down resistors, simplifying the design and reducing component count.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing glitches on the data bus during hot-plugging.

Applications

The SN64BCT25245DW is versatile and can be used in a range of applications, including:

  • Server and workstation backplanes
  • Bus interface and extension
  • Data communication systems
  • Networking equipment
  • Industrial control systems

Technical Specifications

With a 25-bit wide bus interface, the SN64BCT25245DW offers a significant bandwidth for data transmission. It is packaged in a sophisticated 24-pin wide-body SOIC (DW) package, ensuring a small footprint while providing robust connectivity options. The device also features a bidirectional data flow with precharge circuits on the bus lines, reducing the potential for signal reflection and ensuring data integrity.

Reliability and Quality

As with all Texas Instruments products, the SN64BCT25245DW is manufactured to the highest quality standards. It undergoes rigorous testing to ensure that it meets TI's stringent requirements for performance and reliability, making it a trustworthy choice for critical applications.

For detailed technical specifications, application notes, and support documentation, interested parties are encouraged to visit the Texas Instruments official website or contact their support team for personalized assistance.

You May Also Be Interested in

ON Semiconductor
IC BUFFER 3ST HEX 16-SOIC / Buffer/Line Driver 6-CH Non-Inverting 3-ST CMOS Automotive 16-Pin SOIC T/R
Lowest to $0.2266
Texas Instruments
IC BUFF/DVR TRI-ST DUAL 20SOIC / Buffer/Line Driver 8-CH Non-Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.5383
Toshiba Semiconductor and Storage
IC BUFFER NON-INVERT 5.5V US8 / Buffer, Non-Inverting 2 Element 1 Bit per Element 3-State Output US8
Lowest to $0.6011
Texas Instruments
IC TRANSCEIVER 3-ST 8BIT 20SOIC / Bus XCVR Single 8-CH 3-ST 20-Pin SOIC Tube
Lowest to $7.5743
Nexperia USA Inc.
IC BUFFER HEX NON-INV 16SOIC / Buffer/Converter 6-CH Non-Inverting CMOS 16-Pin SO Bulk
Lowest to $0.5261
ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-SOIC
Lowest to $9.6352
Texas Instruments
IC BUS TRANSCEIVER 8BIT 20DIP
Lowest to $1.7338
Texas Instruments
IC INVERTER DUAL 4-INPUT 20SOIC / Buffer/Line Driver 8-CH Inverting 3-ST CMOS 20-Pin SOIC T/R
Lowest to $0.7675
Renesas Electronics America
IC Buff/dvr Dual N-inv 20QSOP
Lowest to $0.9146

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7512 $62.0096
18+ $6.3600 $114.4800
28+ $6.1612 $172.5136
38+ $5.9625 $226.5750
49+ $5.7637 $282.4213
66+ $5.1675 $341.0550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess