Product Overview: CY74FCT240ATSOCT by Texas Instruments
The CY74FCT240ATSOCT is a high-performance, octal buffer/line driver designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This integrated circuit (IC) is part of the FCT family, which is known for its fast CMOS technology, and it is specifically tailored to address the requirements of high-speed data transmission systems.
This device features eight non-inverting buffers with 3-state outputs, which makes it an ideal choice for driving bus lines or buffer memory address registers. The use of 3-state outputs allows multiple units to be connected to the same output lines for bus organized systems without the risk of damaging the IC or the bus lines.
Key Specifications:
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, which is suitable for many standard digital systems and ensures compatibility with TTL logic levels.
- Operating Temperature: The device can operate over a broad temperature range, making it suitable for industrial applications.
- Package: The CY74FCT240ATSOCT comes in a surface-mount, small-outline package, specifically in a 20-pin SOIC package. This compact form factor is ideal for space-constrained applications.
- Speed: It boasts fast propagation delay and output transition times, which are critical for high-speed operation.
Furthermore, the CY74FCT240ATSOCT is characterized for operation from -40°C to 85°C, which ensures reliable performance in a wide range of environmental conditions. The device also features a low power consumption, which is an essential attribute for power-sensitive applications.
With its robust design and fast performance, the CY74FCT240ATSOCT from Texas Instruments is a perfect choice for interfacing with high-speed data buses in computing, telecommunication, and industrial systems. Its reliability and efficiency make it a valuable component for engineers and designers looking for a high-quality octal buffer/line driver.
For more detailed information, including datasheets, technical documentation, and support resources, customers can visit the Texas Instruments website or contact their local sales office.