EN
  • EN
  • DE

SN65173D

Part No SN65173D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUAD DIFF LINE RECEIVER/LINEAR,I
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Product Status Obsolete
Type Receiver
Number of Drivers/Receivers 0/4
Voltage - Supply 4.5V ~ 5.5V
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN651
Standard Package 40 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 669886-SN65173D
Ultra Librarian 3D Model Ultra Librarian SN65173D CAD Model

Description

The SN65173D is a specialized integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This device is categorized as a differential bus transceiver, specifically engineered to operate as part of a balanced data transmission system. The SN65173D is a member of the 65173 series, which is known for its robust performance and reliability in data communication applications.

Key Features

  • Differential Bus Transceiver: The SN65173D is designed to interface with RS-422 and RS-485 communication standards, making it suitable for multipoint data transmission networks.
  • High-Speed Operation: This device supports data rates up to 10 Mbps, facilitating efficient data transfer in time-sensitive applications.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, typically from 4.5V to 5.5V, providing flexibility in various system designs.
  • Thermal Shutdown Protection: The SN65173D includes a thermal shutdown feature to prevent damage from overheating, enhancing the longevity and reliability of the device.
  • Low Power Consumption: With its low quiescent power consumption, the SN65173D is an energy-efficient choice for modern electronic systems.

Applications

The SN65173D is ideal for a wide range of applications where differential signal transmission is required. Common use cases include:

  • Industrial control systems
  • Networking equipment
  • Telecommunications interfaces
  • Data acquisition systems
  • Security and surveillance systems

Quality and Support

As with all Texas Instruments products, the SN65173D is built to meet high-quality standards, ensuring consistent performance and durability. Texas Instruments provides comprehensive technical support and documentation, including datasheets, application notes, and design resources to facilitate the integration of the SN65173D into various projects.

Whether you're designing a complex industrial network or a simple point-to-point data link, the SN65173D offers a reliable solution for your differential data transmission needs, backed by the expertise and support of Texas Instruments.

You May Also Be Interested in

Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232
Infineon Technologies
4.5V~5.5V CAN Transceiver 2Mbps TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $8.7314
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Analog Devices Inc.
IC TRANSCEIVER 1/0 SOT6
Lowest to $5.2389
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1456
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3879 $50.8185
36+ $2.7799 $100.0764
56+ $2.6930 $150.8080
77+ $2.6061 $200.6697
100+ $2.5193 $251.9300
133+ $2.2586 $300.3938
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess