EN
  • EN
  • DE

SN65220DBVT

Part No SN65220DBVT
Manufacturer Texas Instruments
Catalog TVS - Mixed Technology
Description IC SINGLE USB PORT TVS SOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Voltage - Clamping 7V
Technology Mixed Technology
Number of Circuits 1
Applications USB
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 042702-SN65220DBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Communications & Networking
Ultra Librarian 3D Model Ultra Librarian SN65220DBVT CAD Model

Description

The SN65220DBVT from Texas Instruments is a highly sophisticated and reliable electronic component that serves as a USB port transient suppressor.

  • Standards: IEC 61000-4-2 (ESD), IEC 61000-4-4 (EFT), and IEC 61000-4-5 (Surge)
  • Peak Pulse Power Rating: 500W for an 8/20μs waveform
  • Applications: USB port protection, digital camera interface protection, and protection of portable electronics
  • Package: 5-pin SOT-23
  • Features: Low clamping voltage and low capacitance

You May Also Be Interested in

EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 160V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 58V
Need more? Email Us
Littelfuse Inc.
TVS DEV MIXED 270V RADIAL LEAD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Littelfuse Inc.
TVS DEVICE MIXED RADIAL LEAD
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2376 $51.0840
450+ $0.2226 $100.1700
700+ $0.2151 $150.5700
1,000+ $0.2000 $200.0000
1,300+ $0.1925 $250.2500
1,625+ $0.1850 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess