EN
  • EN
  • DE

SN65DSI84ZXHR

Part No SN65DSI84ZXHR
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description MIPI DSI BRIDGE TO FLATLINK LVDS  /  Notebook Computer Interface 64-NFBGA (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Specialized
Mfr Texas Instruments
Series FlatLink™
Package Tape & Reel
Applications Notebook Computer
Interface I²C, LVDS, Serial
Voltage - Supply 1.65V ~ 1.95V
Package / Case 64-VFBGA
Supplier Device Package 64-NFBGA (5x5)
Mounting SMD (SMT)
Base Product Number 65DSI84
Other Names 296-SN65DSI84ZXHRCT,296-SN65DSI84ZXHRDKR,296-SN65DSI84ZXHRTR
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260866-SN65DSI84ZXHR
Ultra Librarian 3D Model Ultra Librarian SN65DSI84ZXHR CAD Model

Description

The SN65DSI84ZXHR is a highly sophisticated and versatile MIPI DSI to LVDS bridge device engineered by Texas Instruments. Designed to bridge the gap between high-speed display interfaces, this integrated circuit is ideal for applications that require the conversion of a MIPI DSI (Display Serial Interface) input into a LVDS (Low Voltage Differential Signaling) output. This product is particularly suitable for small-form-factor solutions and is extensively used in the mobile, automotive, industrial, and consumer electronics sectors.

Key Features

  • Interface Bridging: Converts MIPI DSI signals to LVDS, enabling the use of LVDS displays with DSI-equipped processors.
  • High-Speed Performance: Supports up to 1.5 Gbps per lane with a maximum of 4 lanes for DSI input.
  • Resolution Support: Capable of handling high-resolution displays with ease, making it suitable for advanced multimedia applications.
  • Dual-Link LVDS: Offers a dual-link LVDS interface for driving larger displays that require higher data rates.
  • Low Power Consumption: Designed for power-sensitive applications, ensuring minimal impact on battery life in portable devices.
  • Advanced Clocking: Features an integrated PLL to generate LVDS output clock from the DSI clock, simplifying system design and reducing component count.
  • Programmability: Provides programmable LVDS output voltages and DSI input voltages for compatibility with a wide range of display panels and DSI sources.

Applications

  • Smartphones and Tablets
  • Automotive Infotainment Systems
  • Portable Navigation Devices
  • Industrial Displays
  • Medical Equipment Displays

The SN65DSI84ZXHR is available in a compact 49-ball WQFN package, making it an ideal choice for space-constrained applications. Its robust design and extensive feature set ensure that it can meet the stringent requirements of a wide array of display interface applications. For designers and engineers looking to integrate advanced display technologies into their products, the SN65DSI84ZXHR from Texas Instruments provides a reliable and efficient solution.

You May Also Be Interested in

Harris Corporation
PROGRAMMABLE DMA CONTROLLER / CMOS DMA Controller Interface 40-CERDIP
Need more? Email Us
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Lowest to $44.8313
NXP / Nexperia
IC INTFACE SPECIALIZED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $3.7539
Nuvoton Technology Corporation of America
IC INTFACE SPECIALIZED LPC/ESPI / Interface
Lowest to $5.5936
Broadcom Limited
IC INTERFACE SPECIALIZED USB / Interface
Need more? Email Us
Texas Instruments
IC INTERFACE SPECIALIZED 20TSSOP / Buffer Interface 20-TSSOP
Lowest to $2.1224
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
IDT, Integrated Device Technology Inc
IC INTFACE SPECIALIZED SGNL COND
Lowest to $4.8174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0662 $50.6620
25+ $4.1569 $103.9225
38+ $4.0270 $153.0260
52+ $3.8971 $202.6492
67+ $3.7672 $252.4024
89+ $3.3775 $300.5975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,600 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess