EN
  • EN
  • DE

SN65HVD11QDR

Part No SN65HVD11QDR
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RS485 TRANSCEIVER 3.3V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 35mV
Data Rate 10Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1098783-SN65HVD11QDR
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Metering, Automation & Process Control
Ultra Librarian 3D Model Ultra Librarian SN65HVD11QDR CAD Model

Description

Product Overview: SN65HVD11QDR by Texas Instruments

The SN65HVD11QDR is a robust differential bus transceiver from Texas Instruments, designed to facilitate reliable communication over RS-485 and RS-422 networks. This particular device is part of the SN65HVD11 series known for its versatility and durability in industrial applications where long-distance data transmission is required.

Key Features

  • 3.3V Operation: The SN65HVD11QDR operates at a supply voltage of 3.3V, making it suitable for low-power applications and compatible with other 3.3V logic devices.
  • Differential Output: It features a differential line driver and differential input receiver, which allows for the rejection of common-mode noise, a critical feature for data integrity in harsh industrial environments.
  • High-Speed Data Rates: With the ability to support data rates up to 10 Mbps, the SN65HVD11QDR is an excellent choice for applications requiring fast data transmission.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that prevents damage from overheating, ensuring reliable operation and longevity.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high receiver output when the receiver inputs are open or shorted, or when they are connected to a terminated transmission line with all drivers disabled.
  • ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in, safeguarding the transceiver against transient voltage spikes.

Applications

The SN65HVD11QDR is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Building automation
  • Networked security cameras
  • Data acquisition systems
  • Telecommunications

Reliable Design

The device comes in a SOIC-8 package, which is a compact form factor for ease of integration into various system designs. Its design ensures that it can withstand the rigors of industrial environments while providing consistent performance. The SN65HVD11QDR's reliability is further underscored by its compliance with the industry-standard TIA/EIA-485-A specification and its interoperability with other standard-compliant devices.

For engineers and system integrators looking for a dependable solution for their differential communication needs, the SN65HVD11QDR from Texas Instruments stands out as a smart choice that balances performance, power efficiency, and durability.

You May Also Be Interested in

Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Infineon Technologies
4.5V~5.5V CAN Transceiver TSON-8-EP(3x3) Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Hangzhou Jiemao Microelectronics Co., Ltd.
3V~5.5V Transceiver 500Kbps SSOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1232

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0224 $51.3808
41+ $2.4799 $101.6759
63+ $2.4024 $151.3512
87+ $2.3249 $202.2663
112+ $2.2474 $251.7088
149+ $2.0149 $300.2201
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,980 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess