EN
  • EN
  • DE
  • IT

SN65HVD21MDREP

Part No SN65HVD21MDREP
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description EXTENDED COMMON-MODE RS-485 TRANSCEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 130mV
Data Rate 5Mbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -55°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1252697-SN65HVD21MDREP
Manufacturer Homepage www.ti.com
Family Name SN65HVD21
Introduction Date December 16, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65HVD21MDREP CAD Model

Description

The SN65HVD21MDREP is a robust 3.3-V RS-485 transceiver from Texas Instruments, designed to meet the demanding requirements of industrial communication networks. Operating over a wide temperature range, this device is part of the TI's "Enhanced Product" (EP) lineup, which ensures it can reliably function in extreme environments, making it ideal for applications such as factory automation, HVAC systems, and energy metering.

Key Features

  • Extended Temperature Range: The SN65HVD21MDREP is designed to operate over an industrial temperature range of -55°C to 125°C, ensuring reliable performance in harsh conditions.
  • Robust ESD Protection: With an integrated electrostatic discharge (ESD) protection exceeding 15 kV IEC61000-4-2 (air-gap discharge) and 8 kV IEC61000-4-2 (contact discharge), the device is well-suited for environments where ESD events are common.
  • Low Power Consumption: The device features a low standby current, making it suitable for power-sensitive applications.
  • High Data Rate: It supports data rates up to 20 Mbps, enabling high-speed data transmission for efficient communication.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a logic-high output if the input is open circuit, shorted, or idle (bus idle state).

Applications

  • Industrial control and automation
  • Building management systems
  • Networked security systems
  • Remote data acquisition

The SN65HVD21MDREP is housed in an 8-pin SOIC package, which is compact and suitable for space-constrained applications. Its pinout is designed for easy PCB routing, and it is fully interoperable with other 3.3V RS-485 transceivers, ensuring compatibility with existing network components.

With its combination of performance, reliability, and data integrity, the SN65HVD21MDREP from Texas Instruments represents a robust solution for any application requiring high-speed, bidirectional data communication under stringent conditions.

You May Also Be Interested in

ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
Infineon Technologies
IC TRANSCEIVER FULL 1/1 24SQFN
Lowest to $1.6442
Renesas Electronics America
IC DRIVER 2/0 16QFN
Lowest to $0.8292
ON Semiconductor
1-CHIP TUNER IC INCORPORATING PL
Lowest to $23.7466
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 256BGA
Lowest to $12.6398
Agere Systems
IC LINE DRVR 4/0 16SOP
Need more? Email Us
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6521 $58.6084
10+ $12.0222 $120.2220
15+ $11.6465 $174.6975
20+ $11.2708 $225.4160
26+ $10.8951 $283.2726
35+ $9.7681 $341.8835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,942 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess