EN
  • EN
  • DE
  • IT

SN65HVD71DGK

Part No SN65HVD71DGK
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 8VSSOP  /  1/1 Transceiver Full RS422, RS485 8-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 70 mV
Data Rate 400kbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-VSSOP
Base Product Number 65HVD71
Other Names TEXTISSN65HVD71DGK,2156-SN65HVD71DGK
Standard Package 80
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261282-SN65HVD71DGK
Ultra Librarian 3D Model Ultra Librarian SN65HVD71DGK CAD Model

Description

The SN65HVD71DGK is a robust and versatile interface IC from Texas Instruments, designed to facilitate reliable communication in harsh industrial environments. As a member of the family of RS-485/RS-422 transceivers, this device is engineered to maintain signal integrity and prevent data loss even in the presence of common-mode noise and large ground potential differences.

Key Features:

  • Bus-Pin ESD Protection: The SN65HVD71DGK offers an impressive Electrostatic Discharge (ESD) protection of up to 16 kV on the bus pins, ensuring durability and resilience against sudden voltage spikes.
  • Extended Common-Mode Range: With a common-mode voltage range of -7V to +12V, this transceiver can operate reliably in environments where ground potentials may vary significantly, which is a common scenario in industrial settings.
  • High Data Rates: Capable of supporting data rates up to 20 Mbps, the SN65HVD71DGK is suitable for high-speed communication requirements, providing fast and efficient data transfer.
  • Thermal Shutdown Protection: The built-in thermal shutdown feature prevents the device from overheating, ensuring safe operation and extending the product's lifespan.
  • Low Power Consumption: Designed with energy efficiency in mind, this transceiver operates with a low quiescent current, making it ideal for power-sensitive applications.
  • Fail-Safe Receiver: The fail-safe receiver ensures a logic-high output when the bus is open, shorted, or idle, which enhances the reliability of the communication system.

Applications:

The SN65HVD71DGK is commonly used in a variety of applications that require robust data communication, including but not limited to:

  • Industrial control systems
  • Building automation
  • Factory automation
  • Networked security systems
  • Telecommunications infrastructure

This transceiver is available in a compact 8-pin VSSOP (DGK) package, making it suitable for space-constrained applications. With its combination of high-speed operation, robust protection features, and low power consumption, the SN65HVD71DGK from Texas Instruments is an excellent choice for designers looking to enhance the reliability and efficiency of their industrial communication systems.

You May Also Be Interested in

NXP / Nexperia
IC TRANSCEIVER HALF 1/1 14SO / 1/1 Transceiver Half CANbus 14-SO
Lowest to $1.4631
NXP / Nexperia
IC TRANSCEIVER 1/1 8SO / 1/1 Transceiver CAN 8-SO
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver LIN 8-SOIC
Lowest to $2.2515
MaxLinear Inc
IC TRANSCEIVER FULL 1/1 8SOIC / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.5712
Qualcomm
AR8033B-AL1B-R-1.
Need more? Email Us
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half CANbus 8-DFN (3x3)
Lowest to $0.7310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0455 $60.5460
28+ $4.1399 $115.9172
42+ $4.0105 $168.4410
58+ $3.8811 $225.1038
75+ $3.7518 $281.3850
100+ $3.3637 $336.3700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,445 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess