EN
  • EN
  • DE

SN65HVS885PWP

Part No SN65HVS885PWP
Manufacturer Texas Instruments
Catalog Interface - Serializers, Deserializers
Description IC SERIALIZER 1MBPS 28HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features 1Mbps Serializer 8 Input 1 Output 28-HTSSOP
Manufacturer Texas Instruments
Package Tube
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 28-PowerTSSOP (0.173", 4.40mm Width)
Case / Package 28-HTSSOP
Family Name 65HVS885
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-24167-5-NDR, 296-24167-5, -SN65HVS885PWP-NDR
Quantity per package 50
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934466-SN65HVS885PWP
Ultra Librarian 3D Model Ultra Librarian SN65HVS885PWP CAD Model

Description

Product Overview: SN65HVS885PWP from Texas Instruments

The SN65HVS885PWP is a robust, high-voltage, octal-channel, digital-input serializer from the industry-leading semiconductor manufacturer, Texas Instruments. This integrated circuit is designed to simplify the process of interfacing industrial sensors and other high-voltage signals to microprocessors or microcontrollers in a compact and efficient manner.

Key Features

  • High-Voltage Handling: The SN65HVS885PWP is capable of handling input voltages up to 34V, making it ideal for interfacing with a wide range of industrial sensors and signals.
  • Eight Digital Inputs: With eight digital input channels, this device can serialize multiple signals, reducing the number of wires and simplifying the connection between sensors and the processing unit.
  • Adjustable Data Rates: It supports adjustable data rates through an SPI-compatible serial interface, providing flexibility in communication with the host controller.
  • Robust Protection Features: The device includes built-in protection against overvoltage, undervoltage, and overtemperature conditions, ensuring reliable operation in harsh industrial environments.
  • Wide Operational Temperature Range: It operates over an industrial temperature range of -40°C to +125°C, suitable for various industrial applications.

Applications

The SN65HVS885PWP is particularly well-suited for industrial automation, motor control, and data acquisition systems where multiple high-voltage inputs need to be digitized and sent to a controller with minimal wiring complexity. Its robust design and protection features make it a reliable choice for harsh industrial settings.

Packaging and Quality

This device is offered in a 28-pin HTSSOP package, providing a space-saving solution without compromising on functionality. As with all Texas Instruments products, the SN65HVS885PWP is manufactured to high-quality standards, ensuring performance and longevity in your application.

For detailed technical specifications, application notes, and support resources, visit the Texas Instruments product page for the SN65HVS885PWP.

You May Also Be Interested in

Infineon Technologies
IC DESERIAL HOTLINK 256LBGA
Need more? Email Us
Maxim Integrated
IC DESERIALIZER GMSL 48TQFN
Need more? Email Us
THine Electronics, Inc.
IC SERIALIZER V-BY-ONE HS
Lowest to $8.7314
Maxim Integrated
MAX96724RGTN/V+ Analog Devices / Maxim Integrated Serializers & Deserializers - Serdes GMSL2/1 Tunneling Quad Deserializer with datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC DESERIAL SDI W/LVDS 48WQFN
Need more? Email Us
Maxim Integrated
IC GMSL SERIALIZER 22BIT 40TQFN
Lowest to $14.9925
National Semiconductor (TI)
LINE RECEIVER, 4 FUNC, 4 RCVR, P
Lowest to $3.8008
Infineon Technologies
IC SERDES HOTLINK 256LBGA
Need more? Email Us
National Semiconductor (TI)
LINE RECEIVER, 8 FUNC, 9 RCVR, P
Lowest to $11.0386

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9187 $54.1057
25+ $4.0358 $100.8950
39+ $3.9097 $152.4783
53+ $3.7836 $200.5308
69+ $3.6575 $252.3675
92+ $3.2791 $301.6772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,050 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess