EN
  • EN
  • DE

SN65LBC175N

Part No SN65LBC175N
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description QUADRUPLE LOW-POWER DIFFERENTIAL LINE RECEIVERS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Receiver
Protocol RS422, RS423, RS485
Number of Drivers/Receivers 0/4
Receiver Hysteresis 40mV
Data Rate 50Mbps
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style Through Hole
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
RoHS State Request Verification
Win Source Part Number 1252795-SN65LBC175N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Signal Processing, Power Management
Family Name SN65LBC175
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LBC175N CAD Model

Description

Product Overview: SN65LBC175N - Texas Instruments

The SN65LBC175N is a robust, high-speed differential quadruple bus transceiver designed by Texas Instruments. This device is part of TI's interface portfolio and is specifically engineered to facilitate bidirectional communication in balanced transmission lines. It is an ideal choice for applications requiring high data rates and noise immunity, such as industrial control systems, telecommunication networks, and data acquisition systems.

Key Features

  • Interface Type: Differential quadruple bus transceiver, compatible with RS-485 and RS-422 standards.
  • Data Rate: Capable of achieving signaling rates up to 30 Mbps, making it suitable for high-speed data transmission.
  • Supply Voltage: Operates over a wide range of supply voltages from 4.5V to 5.5V, providing flexibility in various power environments.
  • Low Power Consumption: Features a low-power standby mode, which significantly reduces power usage when the device is inactive.
  • ESD Protection: Equipped with robust electrostatic discharge (ESD) protection, exceeding 12 kV on the bus pins, ensuring reliability and longevity in harsh electrical environments.
  • Thermal Shutdown: Integrated thermal shutdown protection prevents damage from overheating.
  • Package: Offered in a standard DIP (Dual In-line Package), making it easy to integrate into a wide range of circuit designs.

Applications

The SN65LBC175N is versatile and can be used in various applications, including:

  • Industrial networks such as factory automation, process control, and motor control systems.
  • Telecommunication infrastructure including base stations and network switches.
  • Professional audio and video equipment requiring high-fidelity and low-latency signal transmission.
  • Security systems, such as access control and surveillance networks.

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the SN65LBC175N is no exception. This product is built to meet or exceed industry standards for performance and durability, ensuring a reliable solution for critical communication systems.

Ordering Information

The SN65LBC175N is available for order under the part number SN65LBC175N. For detailed product specifications, technical documents, and ordering information, please visit the Texas Instruments official website or contact their sales and support team.

You May Also Be Interested in

Exar Corporation
+3.3V Low Power Quad RS-485/RS-422 Line Receivers
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TX/RX RS-232 5V 0.1UF 24SSOP
Lowest to $3.3622
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.0200 $56.1400
16+ $6.5806 $105.2896
24+ $6.3749 $152.9976
33+ $6.1693 $203.5869
42+ $5.9636 $250.4712
57+ $5.3467 $304.7619
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess