EN
  • EN
  • DE

SN65LVCP408PAPR

Part No SN65LVCP408PAPR
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description Gigabit 8 x 8 CROSSPOINT SWITCH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 65LVCP
Packaging Reel - TR
Type Crosspoint Switch
Independent Circuits 1
Voltage Supply Source Single Supply
Operating Supply Voltage 3.14 V ~ 3.47 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 64-TQFP Exposed Pad
Manufacturer Package 64-HTQFP (10x10)
Win Source Part Number 1252838-SN65LVCP408PAPR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65LVCP408
Introduction Date October 01, 2008
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65LVCP408PAPR CAD Model

Description

Introducing the SN65LVCP408PAPR from Texas Instruments

The SN65LVCP408PAPR is a high-performance, 8.5-Gbps 4x4 crosspoint switch designed by the renowned semiconductor manufacturer, Texas Instruments. This device is specifically crafted to meet the rigorous demands of high-speed signal routing and switching applications in various data communication systems. It is part of the broad portfolio of interface solutions that Texas Instruments offers for modern electronic equipment.

At the core of the SN65LVCP408PAPR is its ability to provide a seamless and efficient pathway for high-speed differential signals. The device features a fully non-blocking switch matrix that allows any of its four inputs to be connected to any or all outputs, granting system designers the flexibility to route high-speed signals as needed without compromising signal integrity. This makes it an ideal choice for applications such as data center switches, telecommunication equipment, and high-speed test equipment.

One of the key attributes of the SN65LVCP408PAPR is its support for a wide range of data rates, from 250 Mbps up to 8.5 Gbps, catering to various protocols and standards. The device is designed with a low-jitter, low-power architecture, ensuring minimal signal degradation and optimal performance for high-speed data transmission. This is crucial for maintaining the fidelity of the transmitted data across complex systems.

The SN65LVCP408PAPR comes in a compact 64-pin HTQFP (Heat-sink Thin Quad Flat Package) which offers a space-saving footprint while providing excellent thermal performance. It is also characterized by its robust ESD (Electrostatic Discharge) protection, which safeguards the device against transient voltage spikes, enhancing the reliability and longevity of the product in harsh environments.

For ease of integration, Texas Instruments provides comprehensive technical documentation, including datasheets, application notes, and design resources. This ensures that engineers can quickly incorporate the SN65LVCP408PAPR into their designs with confidence, reducing time-to-market for their products.

In summary, the SN65LVCP408PAPR from Texas Instruments represents a blend of high-speed performance, flexibility, and reliability, making it an exceptional choice for any application requiring robust signal routing capabilities.

You May Also Be Interested in

Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 8 X 1:1 20-TSSOP
Lowest to $1.3098
Nexperia USA Inc.
Lowest to $0.8359
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Toshiba Semiconductor and Storage
IC BUS SWITCH 2 X 1:2 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.5627 $69.1254
4+ $28.3591 $113.4364
6+ $27.4729 $164.8374
8+ $26.5867 $212.6936
10+ $25.7005 $257.0050
14+ $23.0418 $322.5852
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,790 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess