EN
  • EN
  • DE

SN65LVDM22PWR

Part No SN65LVDM22PWR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER LVDS 1CH 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Type Buffer, Multiplexer
Applications LVDS
Input LVDS
Output LVDS
Data Rate (Max) 250Mbps
Delay Time 4.0ns
Capacitance - Input 3pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 21mA
Temperature Range - Operating -40°C to 85°C
Case / Package 16-TSSOP
Win Source Part Number 1098928-SN65LVDM22PWR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDM22PWR CAD Model

Description

The SN65LVDM22PWR from Texas Instruments is a robust, high-speed differential line driver and receiver pair designed to meet the needs of demanding applications that require reliable data transmission at high speeds. This integrated circuit is part of the low-voltage differential signaling (LVDS) family and is commonly used in applications such as networking equipment, telecom infrastructure, and high-speed data communication systems.

Key Features

  • High Data Rates: The device supports signaling rates up to 200 Mbps, making it suitable for high-speed data transfer applications.
  • Low Power Consumption: With its low-voltage differential signaling, the SN65LVDM22PWR operates with a minimal power draw, which is crucial for energy-sensitive designs.
  • Reduced EMI: Differential signaling helps to minimize electromagnetic interference (EMI), providing a cleaner signal transmission and reducing the need for extensive shielding.
  • Interoperability: It is designed to be compatible with TIA/EIA-644 LVDS standard, ensuring interoperability with other LVDS-compliant devices.
  • Wide Operating Temperature: The device can operate over an industrial temperature range, making it suitable for use in harsh environments.

Product Specifications

  • Package: The SN65LVDM22PWR is available in a TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a compact footprint for space-constrained applications.
  • Supply Voltage: It operates at a supply voltage of 3.3V, which is typical for modern digital systems.
  • Fail-Safe Receiver: The receiver has a fail-safe feature that ensures a high output state if the inputs are left open, shorted, or terminated but idle.

Applications

The SN65LVDM22PWR is versatile and can be used in a variety of applications, including:

  • Backplane interconnects
  • Cable data transmission
  • Cellular base stations
  • Network switches and routers
  • Digital copiers and printers
  • Computer peripheral interfacing

Overall, the SN65LVDM22PWR from Texas Instruments is a high-performance solution for applications that require reliable, high-speed data transmission with low power consumption and reduced EMI.

You May Also Be Interested in

NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Maxim Integrated
10-PORT LVDS REPEATER
Lowest to $8.4095
Texas Instruments
COMMERCIAL THIRD-GENERATION USB / Buffer, ReDriver 3 Channel 480Mbps 12-X2QFN (1.6x1.6)
Lowest to $2.3809
Diodes Incorporated
DISPLAY SWITCH V-QFN7070-48 T&R / Buffer, ReDriver 1 Channel 5.4Gbps 48-TQFN (7x7)
Lowest to $1.6905
Diodes Incorporated
ACTIVE HDMI V-QFN3590-42 T&R 3.5 / Buffer, ReDriver 4 Channel 12Gbps 42-TQFN (9x3.5)
Lowest to $2.7369
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
ON Semiconductor
3.3 V USB 3.1 DUAL CHANNEL HIGH
Need more? Email Us
Texas Instruments
TUSB546AI-DCIRNQR / Buffer, ReDriver 2 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $8.4009
Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess