EN
  • EN
  • DE

SN65LVDS117DGGR

Part No SN65LVDS117DGGR
Manufacturer Texas Instruments
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC MULTIPLEXER 1CH 64TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Buffer, Multiplexer
Input LVDS
Output LVDS
Data Rate (Max) 400Mbps
Delay Time 2.8ns
Capacitance - Input 5pF
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 85mA
Temperature Range - Operating -40°C to 85°C
Case / Package 64-TSSOP
Win Source Part Number 1098945-SN65LVDS117DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN65LVDS117DGGR CAD Model

Description

The SN65LVDS117DGGR by Texas Instruments is a high-performance, low-voltage differential signaling (LVDS) device designed for applications requiring high-speed data transmission over controlled impedance media of approximately 100 ohms. The device is capable of transmitting data at speeds up to 1.5 Gbps with minimal power consumption, making it an ideal choice for high-speed data communication in a wide range of applications.

Key Features

  • High-Speed Data Transfer: Supports data rates as high as 1.5 Gbps, suitable for demanding applications where fast data transmission is crucial.
  • Low Power Dissipation: Operates with a minimal power draw, which helps in maintaining the energy efficiency of the overall system.
  • Differential Signaling: Utilizes LVDS technology to achieve high noise immunity and low electromagnetic interference (EMI), ensuring reliable data transmission even in electrically noisy environments.
  • Compatibility: The device is compatible with the TIA/EIA-644 LVDS Standard, ensuring interoperability with other standard-compliant LVDS products.
  • Robust Packaging: Available in a thin shrink small-outline package (TSSOP) with 48 pins (DGGR suffix), providing a compact footprint for space-constrained applications.

Applications

The SN65LVDS117DGGR is versatile and can be used in various applications, including but not limited to:

  • Gigabit Ethernet and Fiber Channel interfaces
  • Cellular base stations and telecom infrastructure
  • High-speed backplane and cable data transmission
  • Computer network servers and storage systems
  • Digital video interfaces and displays

Technical Specifications

The SN65LVDS117DGGR operates over a wide temperature range and includes multiple channels for increased data throughput. Some of its technical specifications include:

  • Supply Voltage: 3.3V ±0.3V
  • Operating Temperature Range: -40°C to 85°C
  • Package: 48-pin TSSOP (DGGR)
  • Standards Compliance: TIA/EIA-644 LVDS Standard

For detailed information on the SN65LVDS117DGGR, including pin configurations, electrical characteristics, and application circuits, please refer to the official Texas Instruments datasheet.

You May Also Be Interested in

Texas Instruments
PCIE 4.0, 16-GBPS, 4-CHANNEL LIN / Buffer, ReDriver 4 Channel 16Gbps 42-WQFN (3.5x9)
Lowest to $12.6959
Diodes Incorporated
ACTIVE DISPLAY W-QFN3060-32 T&R / Buffer, ReDriver 4 Channel 8.1Gbps 32-TQFN (3x6)
Need more? Email Us
NXP / Nexperia
IC REDRIVER I2C 1CH 8TSSOP / Buffer, ReDriver 1 Channel 400kHz 8-TSSOP
Lowest to $9.5454
Texas Instruments
IC REDRIVER USB TYPE C 40WQFN / Buffer, ReDriver 4 Channel 8.1Gbps 40-WQFN (6x4)
Lowest to $4.7364
Texas Instruments
IC MULTIPLEXER PCIE 4CH 54WQFN
Lowest to $30.5789
Texas Instruments
INTERFACE IC MISC / Buffer, ReDriver 1 Channel 400kHz 8-X2QFN (1.6x1.6)
Lowest to $1.0657
Renesas Electronics America
IC REDRIVER SAS/SATA 36VFQFPN
Lowest to $33.6163
Texas Instruments
IC REDRIVER PCIE 2CH 24WQFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT / Accelerator 1 Channel 400kHz SC-70-6
Lowest to $3.8016

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess