EN
  • EN
  • DE

TK60S06K3L

Part No TK60S06K3L
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors - FETs, MOSFETs - RF
Description Switching Voltage Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1267762-TK60S06K3L
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Power Management
Ultra Librarian 3D Model Ultra Librarian TK60S06K3L CAD Model

Description

The TK60S06K3L is a 60V, 60A N-channel MOSFET from Toshiba Semiconductor and Storage, designed for high-efficiency power switching applications. Utilizing advanced trench MOSFET technology, this device delivers low on-resistance and fast switching speeds, minimizing power losses and enhancing overall system performance.

Applications:

  • DC-DC Converters: Ideal for use in DC-DC converters, providing efficient power conversion for various electronic systems.
  • Motor Control Circuits: Suitable for motor control applications, offering precise control and efficient power delivery.
  • Power Supplies: Used in power supplies to regulate voltage and current, ensuring stable and reliable operation.
  • Load Switching: Employed in load switching applications to control power to different components or circuits.

Features:

  • Low On-Resistance (Rds(on)): Reduces conduction losses, improving overall efficiency.
  • Fast Switching Speed: Enables rapid switching, minimizing switching losses and enhancing performance.
  • High Avalanche Capability: Provides robustness against voltage spikes and transient conditions.
  • Low Gate Charge (Qg): Reduces gate drive requirements, simplifying circuit design and minimizing power consumption.
  • Trench MOSFET Technology: Offers superior performance and efficiency compared to traditional MOSFET designs.
  • RoHS Compliant: Ensures compliance with environmental regulations.

Benefits:

  • Increased Efficiency: The low on-resistance and fast switching speed contribute to higher overall efficiency in power switching applications.
  • Improved Thermal Performance: Efficient heat dissipation allows for higher power handling capabilities.
  • Simplified Circuit Design: Low gate charge reduces drive requirements, simplifying the design process.
  • Enhanced Reliability: High avalanche capability provides robustness against voltage transients.
  • Compact Footprint: Surface-mount package allows for high-density circuit designs, saving board space.

Additional Details:

The TK60S06K3L comes in a surface-mount TO-252 package. It boasts a gate-source voltage of ±20V, continuous drain current of 60A, and pulsed drain current of 240A. The device is designed to operate within a temperature range of -55°C to +175°C. The low on-resistance of 6.0 mΩ (at VGS = 10V) minimizes power losses. This MOSFET is well-suited for applications requiring high efficiency, fast switching, and robust performance.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4405 $58.5720
58+ $2.0028 $116.1624
90+ $1.9404 $174.6360
124+ $1.8769 $232.7356
160+ $1.8145 $290.3200
213+ $1.6274 $346.6362
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,588 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess