Product Overview: SN65LVDS349PWR by Texas Instruments
The SN65LVDS349PWR is a high-performance differential line driver and receiver pair from Texas Instruments, designed for applications that require low power dissipation, high data rates, and robust signal integrity. This device is part of Texas Instruments' interface family and operates with a single 3.3V supply, making it an ideal choice for many modern digital systems.
Key Features
- High-Speed Data Transmission: The SN65LVDS349PWR is capable of operating at data rates up to 400 Mbps, supporting fast communication for high-speed data transfer requirements.
- Low Power Consumption: This device is optimized for low power consumption, which is crucial for battery-powered and power-sensitive applications.
- Robust ESD Protection: It features robust electrostatic discharge (ESD) protection, ensuring reliability and durability in harsh electrical environments.
- Wide Operating Temperature Range: The SN65LVDS349PWR is designed to operate over an extended temperature range, making it suitable for industrial applications.
Applications
The versatility of the SN65LVDS349PWR allows it to be used in a wide array of applications, including but not limited to:
- High-speed data communication in networking equipment
- Point-to-point baseband data transmission over controlled impedance media
- Backplane interconnects
- Clock distribution networks
Technical Specifications
Parameter
Value
Data Rate (Max)
400 Mbps
Power Supply Voltage
3.3V
Operating Temperature Range
-40°C to +85°C
ESD Protection
Exceeds 15 kV (HBM)
Package Type
TSSOP
With its combination of high-speed performance, low power, and robust protection features, the SN65LVDS349PWR from Texas Instruments is an excellent choice for designers looking to improve signal integrity in their digital communication systems.