EN
  • EN
  • DE

SN65LVDT3486AD

Part No SN65LVDT3486AD
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC RECEIVER 0/4 16SOIC  /  0/4 Receiver LVDS 16-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Series 65LVDT
Package Tube
Product Status Obsolete
Type Receiver
Protocol LVDS
Number of Drivers/Receivers 0/4
Receiver Hysteresis 50 mV
Data Rate 400Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number SN65L
Other Names -SN65LVDT3486ADR,TEXTISSN65LVDT3486AD,2156-SN65LVDT3486AD,296-2359-5
Standard Package 40
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261148-SN65LVDT3486AD
Ultra Librarian 3D Model Ultra Librarian SN65LVDT3486AD CAD Model

Description

The SN65LVDT3486AD is a high-performance differential line receiver designed by Texas Instruments, renowned for its robust industrial interface products. This particular integrated circuit is part of the LVDT (Low-Voltage Differential Signaling) family, which is engineered to provide high-speed data transmission over twisted-pair cabling while maintaining signal integrity and noise immunity.

Key Features

  • High-Speed Operation: The SN65LVDT3486AD is capable of operating at significant speeds, which is essential for applications that require fast data throughput.
  • Differential Inputs: This device supports differential inputs, which helps to minimize the effects of common-mode noise and enhances the quality of data transmission, especially in electrically noisy environments.
  • Low-Voltage Power Supply: The receiver operates at a low voltage, which reduces power consumption and makes it suitable for power-sensitive applications.
  • High Impedance: It features a high-impedance differential input, which is beneficial for minimizing the loading effect on the data bus.
  • Fail-Safe Feature: The SN65LVDT3486AD includes a fail-safe feature that ensures a high output state if the inputs are left open, undriven, or shorted. This provides additional reliability and safety for the system.

Applications

The versatility of the SN65LVDT3486AD makes it suitable for a wide range of applications, including but not limited to:

  • Industrial control and automation
  • Telecommunications infrastructure
  • Networking and data communication systems
  • High-speed data acquisition and processing

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The SN65LVDT3486AD is no exception and is built to meet stringent industry standards for performance and reliability. Its robust design ensures that it can withstand the harsh conditions often encountered in industrial and automotive environments.

Conclusion

In summary, the SN65LVDT3486AD from Texas Instruments is a reliable and efficient solution for systems requiring high-speed differential data reception. Its features make it an excellent choice for designers looking to improve signal integrity and system reliability in their applications.

You May Also Be Interested in

Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Infineon Technologies
4.5V~5.5V CAN Transceiver DSO-8 Drivers, Receivers, Transceivers RoHS
Lowest to $1.4553
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Wch
3.3V 10Mbit/s QFN-28-EP(4x4) Drivers, Receivers, Transceivers RoHS
Lowest to $3.1433

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess