EN
  • EN
  • DE

TSB12LV21BPGFG4

Part No TSB12LV21BPGFG4
Manufacturer Texas Instruments
Catalog Interface - Controllers
Description IC LINK LAYER CONTROLLER 176LQFP / Link Layer Controller Serial Interface 176-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Protocol IEEE 1394
Function Link Layer Controller
Interface Parallel
Standards IEEE 1394-1995, 1212-1991
Operating Supply Voltage 3.3V
Package 176-LQFP
Manufacturer Package 176-LQFP (24x24)
Win Source Part Number 798459-TSB12LV21BPGFG4
Popularity Medium
Supply and Demand Status Balance
Family Name TSB12LV21B
Introduction Date August 01, 2005
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TSB12LV21BPGFG4 CAD Model

Description

The TSB12LV21BPGFG4 is a high-performance link-layer controller from Texas Instruments, designed for facilitating robust and high-speed serial communication in compliance with the IEEE 1394-1995 standard. This device is particularly suited for applications that require reliable data transfer at a rapid pace, such as digital audio/video networks, desktop and portable computers, digital cameras, and other consumer electronics.

Key Features

  • High-Speed Data Transfer: The TSB12LV21BPGFG4 supports 100Mbits/s, 200Mbits/s, and 400Mbits/s transfer rates, making it versatile for a variety of high-speed applications.
  • IEEE 1394-1995 Standard Compliant: It adheres strictly to the IEEE 1394-1995 standard for high-performance serial bus.
  • Integrated PHY and Link Functions: This device includes both physical layer (PHY) and link-layer functions, offering a complete solution for IEEE 1394-1995 implementations.
  • Deep FIFO Buffers: Equipped with deep FIFO buffers, the TSB12LV21BPGFG4 ensures smooth data flow and efficient handling of high-throughput data streams.
  • Flexible Port Configuration: It features two cable ports that can be configured dynamically, simplifying system design and enhancing connectivity options.

Applications

The versatile nature of the TSB12LV21BPGFG4 makes it an ideal choice for a broad range of applications, including but not limited to:

  • Consumer Electronics
  • PC Peripherals
  • Digital Video Camcorders
  • External Storage Devices
  • Networking and Communication Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the TSB12LV21BPGFG4 is no exception. Manufactured with the highest industry standards, this device ensures long-term performance and stability in a wide range of operating conditions.

Technical Specifications

  • Package: 80-TQFP
  • Operating Temperature Range: -40°C to 85°C
  • Power Supply Voltage: 3.3V

For designers and engineers looking for a reliable link-layer controller with high data transfer rates and compliance with IEEE 1394 standards, the TSB12LV21BPGFG4 from Texas Instruments is an excellent choice that delivers both performance and scalability for current and future high-speed communication needs.

You May Also Be Interested in

NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Diodes Incorporated
USB3 SWITCH X1-QFN2040-24 T&R 3. / Interface
Lowest to $0.5190
NXP / Nexperia
IC SMPS CTRLR SMART CHRG HVSON16 / USB Controller USB 2.0, USB 3.0 USB Interface 16-HVSON (3.5x5.5)
Need more? Email Us
Microchip Technology
IC ETHERENET SWITCH 64QFN / Ethernet Switch 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $21.3083
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415
Microchip Technology
IC USB 2.0 HUB CTLR 4PORT 36SQFN / USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Lowest to $4.3807
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
Microchip Technology
IC HUB CTLR USB 2PORT 56SQFN / USB Hub Controller USB 3.1 SPI Interface 56-VQFN (7x7)
Lowest to $26.6262
Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9230 $59.6920
9+ $12.2446 $110.2014
13+ $11.8619 $154.2047
18+ $11.4793 $206.6274
23+ $11.0966 $255.2218
31+ $9.9487 $308.4097
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,440 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess