EN
  • EN
  • DE

SN65MLVD047D

Part No SN65MLVD047D
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description MULTIPOINT-LVDS QUAD DIFFERENTIAL LINE DRIVER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Driver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 4/0
Data Rate 200Mbps
Operating Supply Voltage 3 V ~ 3.6 V
Mounting SMD
Package 16-SOIC (0.154", 3.90mm Width)
Manufacturer Package 16-SOIC
Win Source Part Number 1252975-SN65MLVD047D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name SN65MLVD047
Introduction Date February 15, 2004
ECCN 5A991.b.1
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian SN65MLVD047D CAD Model

Description

SN65MLVD047D - Texas Instruments 4-Channel M-LVDS Transceiver

The SN65MLVD047D from Texas Instruments is a robust, high-performance 4-channel multipoint low-voltage differential signaling (M-LVDS) transceiver designed for multipoint data transmission standard compliance. This device is ideal for applications requiring high-speed, low-power consumption, and reliable data transfer over long distances in noisy environments.

Key Features

  • High Data Rates: Supports data rates up to 250 Mbps, making it suitable for a wide range of high-speed communication requirements.
  • Low Power Consumption: Operates with a minimal power supply range of 3.0 V to 3.6 V, ensuring energy efficiency in your designs.
  • Robust Signaling: Features differential signaling which enhances noise immunity, allowing for reliable data transmission in industrial environments.
  • Thermal Protection: Includes an integrated thermal shutdown mechanism to protect the device from overheating, ensuring longevity and stable operation.
  • Fail-Safe Receiver: The receiver inputs have a fail-safe feature that ensures a known state when inputs are open or shorted.

Applications

The SN65MLVD047D is versatile and can be used in various applications, including:

  • Backplane interconnects
  • Cable data transmission
  • Cellular base stations
  • Networking switches and routers
  • Industrial control and automation systems

Package and Quality

The SN65MLVD047D is offered in a SOIC-16 package, which is widely used and preferred for its compact size and ease of integration into various circuit designs. Additionally, Texas Instruments ensures high manufacturing standards, providing a product that meets rigorous quality and performance expectations.

Support and Resources

Designers can access extensive technical support and resources for the SN65MLVD047D, including datasheets, application notes, and design tools, through the Texas Instruments website. This support helps streamline the design process and assists in achieving optimal system performance.

You May Also Be Interested in

ON Semiconductor
IC TRANSCEIVER 1/1 8SOIC
Lowest to $2.2913
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Texas Instruments
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $2.9114

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.7940 $54.3520
18+ $5.5746 $100.3428
28+ $5.4004 $151.2112
39+ $5.2262 $203.8218
50+ $5.0520 $252.6000
67+ $4.5294 $303.4698
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 726 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess