EN
  • EN
  • DE

SN65MLVD200ADG4

Part No SN65MLVD200ADG4
Manufacturer Texas Instruments
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half LVDS, Multipoint 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr Texas Instruments
Package Tube
Type Transceiver
Protocol LVDS, Multipoint
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 25 mV
Data Rate 100Mbps
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number 65MLVD200
Other Names 2156-SN65MLVD200ADG4,TEXTISSN65MLVD200ADG4
Standard Package 75
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1261244-SN65MLVD200ADG4
Ultra Librarian 3D Model Ultra Librarian SN65MLVD200ADG4 CAD Model

Description

Product Overview: SN65MLVD200ADG4

The SN65MLVD200ADG4 is a robust and versatile differential line driver and receiver pair from Texas Instruments (TI), designed to operate using the M-LVDS (Multipoint Low-Voltage Differential Signaling) standard. This product is ideal for applications requiring high-speed data transmission over controlled impedance media of approximately 100 Ω. The SN65MLVD200ADG4 is capable of delivering data rates up to 200 Mbps, making it a perfect fit for multipoint data transmission systems.

Key Features

  • High-Speed Data Transfer: Supports data rates up to 200 Mbps, suitable for applications such as backplane data transmission and cable data transfer.
  • Robust M-LVDS Interface: Complies with the TIA/EIA-899 standard for M-LVDS, ensuring reliable communication in multipoint networks.
  • Low Power Consumption: Designed for power-sensitive applications, the device operates with a minimal power draw.
  • Wide Common-Mode Range: The receiver can handle common-mode voltages from -1V to 3.4V, providing flexibility in various signaling environments.
  • Fail-Safe Receiver: Ensures a known state on the receiver output when the bus is idle, shorted, or terminated but undriven, enhancing system safety.

Applications

The SN65MLVD200ADG4 is suitable for a wide range of applications, especially where multipoint data transmission is required. Common use cases include:

  • Telecommunications equipment
  • Networking switches and routers
  • Industrial control systems
  • Automotive networks
  • Backplane data communications

Product Specifications

The device is offered in a 16-pin SOIC package and is characterized for operation from -40°C to 85°C. It features a 3.3V single supply voltage, which is typical for many modern digital systems. The SN65MLVD200ADG4 also includes thermal-shutdown protection and is designed to be compliant with the requirements of the RoHS directive.

Conclusion

Overall, the SN65MLVD200ADG4 from Texas Instruments is a reliable and efficient solution for high-speed multipoint data transmission. Its compliance with the M-LVDS standard, coupled with its low power consumption and robust feature set, make it an excellent choice for designers looking to implement advanced communication systems.

You May Also Be Interested in

Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $2.5648
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.2005
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Exar Corporation
IC TXRX RS232/422/485 40QFN
Lowest to $91.1803

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2627 $61.3135
9+ $11.4866 $103.3794
14+ $11.0986 $155.3804
20+ $10.3224 $206.4480
26+ $9.9344 $258.2944
32+ $9.5463 $305.4816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess