EN
  • EN
  • DE

SN7400DG4

Part No SN7400DG4
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NAND 4CH 2-INP 14SOIC  /  NAND Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 7400
Package Tube
Logic Type NAND Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 400µA, 16mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 22ns @ 5V, 15pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 7400
Other Names 2156-SN7400DG4,TEXTISSN7400DG4
Standard Package 50
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1258170-SN7400DG4
Ultra Librarian 3D Model Ultra Librarian SN7400DG4 CAD Model

Description

The SN7400DG4 is a quintessential integrated circuit from Texas Instruments, renowned for its reliability and versatility in digital circuit designs. This particular model is part of the SNx400 series, which are monolithic quadruple two-input positive NAND gates. The SN7400DG4 is designed to perform the NAND function in various applications ranging from basic logic gates to complex computing systems.

Key Features

  • Logic Type: Quadruple 2-Input Positive NAND Gates
  • Supply Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: 0°C to 70°C
  • Package: SOIC-14 (Small-Outline Integrated Circuit)
  • Technology: TTL (Transistor-Transistor Logic)

The SN7400DG4 is built on TTL technology, which ensures fast switching times and a high degree of noise immunity, making it suitable for a wide range of digital applications. Its operating voltage range allows for compatibility with standard 5V systems, which is common in many digital logic circuits.

Applications

The versatility of the SN7400DG4 makes it suitable for numerous applications, including:

  • Logic gate processing
  • Binary arithmetic operations
  • Data processing
  • Control systems
  • Alarm systems
  • Signal processing

Engineers and designers often choose the SN7400DG4 for its ease of use and reliability in prototyping or production environments. Whether you're developing a simple logic circuit or integrating it into more complex systems, the SN7400DG4 from Texas Instruments provides the performance and stability required for your digital applications.

Quality and Support

Texas Instruments is committed to delivering high-quality products and provides extensive technical support for the SN7400DG4, including detailed datasheets, application notes, and design resources. This ensures that designers can confidently implement the SN7400DG4 in their projects with the backing of TI's reputable customer service and engineering expertise.

You May Also Be Interested in

Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Nexperia USA Inc.
IC GATE NAND 4CH 2-INP 14DHVQFN
Need more? Email Us
Texas Instruments
900nA 800mV~3.6V [email protected],5pF VSSOP-8-0.5mm Gates and Inverters RoHS
Lowest to $0.4366
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XSON
Need more? Email Us
Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess