Overview of Texas Instruments SN7406
The Texas Instruments SN7406 is a high-performance hex inverter buffer/driver designed to interface between TTL logic levels and high-level peripheral drivers. This integrated circuit is part of the 7400 series and is widely used in digital electronics for its robustness and versatility.
Key Features
- High Voltage Outputs: The SN7406 can handle higher voltage levels than standard TTL outputs, with a maximum output voltage of 30V.
- Six Independent Channels: This device contains six independent inverter buffers/drivers, providing flexibility for multiple applications within a single package.
- Open-Collector Outputs: The open-collector configuration allows for wired-AND connections and the ability to drive heavier loads such as relays, LED displays, or incandescent lamps.
- Wide Operating Conditions: The SN7406 operates over a broad voltage range and temperature range, making it suitable for various environments and applications.
Applications
The SN7406 is used in a variety of applications that require level shifting or driving capabilities beyond the capacity of standard logic gates. Common applications include:
- Driving heavier loads such as relays and solenoids
- Interfacing with high-voltage or high-current peripheral devices
- Creating wired-AND logic configurations
- Generating higher voltage logic signals for use in digital circuits
Technical Specifications
Below are some of the technical specifications of the SN7406:
- Supply Voltage Range: 4.75V to 5.25V
- Output Voltage: Up to 30V
- Output Current: 40 mA per channel
- Package Types: Available in various package types including DIP, SOIC, and PDIP
- Operating Temperature Range: -40°C to +85°C
Conclusion
The Texas Instruments SN7406 hex inverter buffer/driver is a reliable and flexible solution for interfacing TTL logic with higher power devices. Its ability to drive larger loads and operate under diverse conditions makes it an essential component for a wide range of electronic applications.