EN
  • EN
  • DE
  • IT

SN74128D

Part No SN74128D
Manufacturer Texas Instruments
Catalog Logic - Gates and Inverters
Description IC GATE NOR 4CH 2-INP 14SOIC  /  NOR Gate IC 4 Channel 14-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Gates and Inverters
Mfr Texas Instruments
Series 7400
Package Tube
Logic Type NOR Gate
Number of Circuits 4
Number of Inputs 2
Voltage - Supply 4.75V ~ 5.25V
Current - Output High, Low 42.4mA, 48mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay @ V, Max CL 18ns @ 5V, 150pF
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Supplier Device Package 14-SOIC
Package / Case 14-SOIC (0.154", 3.90mm Width)
Base Product Number 74128
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names -SN74128D-NDR,SN74128DE4,SN74128DG4,SN74128DG4-ND,TEXTISSN74128D,SN74128DE4-ND,296-8756-5,2156-SN74128D
Standard Package 50
Win Source Part Number 1027103-SN74128D
Ultra Librarian 3D Model Ultra Librarian SN74128D CAD Model

Description

Product Overview: SN74128D from Texas Instruments

The SN74128D is a high-performance integrated circuit manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This particular chip is part of the 7400 series logic family and is designed to provide reliable quadruple 2-input positive-NOR gate functions.

Key Features

  • Logic Type: The SN74128D features quadruple 2-input positive-NOR gates, which are fundamental components in digital electronics used for creating complex logic circuits.
  • Package: This IC comes in a standard 14-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for surface-mount technology, offering a compact footprint on printed circuit boards (PCBs).
  • Operating Voltage: The device typically operates within a voltage range of 4.75V to 5.25V, which is standard for TTL (Transistor-Transistor Logic) devices, ensuring compatibility with a wide range of digital systems.
  • Performance: The SN74128D is designed for high-speed operation, a characteristic that makes it an excellent choice for fast computing and processing applications.
  • Power Consumption: It features a low power consumption, which is critical for energy-efficient designs and helps in minimizing heat generation within electronic systems.

Applications

The SN74128D is versatile and can be used in various digital applications, including:

  • Logic circuit design and implementation
  • Computing systems where binary logic is required
  • Signal processing where NOR gate functions are essential
  • Control systems in both industrial and consumer electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN74128D is no exception. It is fabricated with high-grade materials and tested rigorously to ensure it meets TI's stringent quality standards. The device's reliability is further supported by its wide operating temperature range, making it suitable for use in challenging environmental conditions.

In summary, the SN74128D from Texas Instruments is a robust, high-speed logic gate IC that offers designers a reliable and efficient solution for implementing NOR gate functions in various digital applications. Its compact SOIC package and compatibility with standard TTL voltages make it an excellent choice for both prototyping and mass production in the electronics industry.

You May Also Be Interested in

STMicroelectronics
IC GATE NAND 4CH 2-INP 14-DIP
Lowest to $2.4265
STMicroelectronics
OCTAL BUS BUFFER WITH 3 STATE OUTPUTS HCT240: INVERTED - HCT241/244 NON INVERTED
Need more? Email Us
STMicroelectronics
QUAD 2-INPUT OR GATE
Lowest to $0.2951
ON Semiconductor
IC GATE XOR 4CH 2-INP 14DIP / XOR (Exclusive OR) IC 4 Channel 14-MDIP
Lowest to $3.1721
ON Semiconductor
IC GATE OR 1CH 2-INP 5-TSOP
Lowest to $0.1100
STMicroelectronics
IC GATE NAND 4CH 2-INP 14-SO
Lowest to $0.3764
STMicroelectronics
IC HEX INVERTER 14-SOIC
Lowest to $0.2967
ON Semiconductor
IC GATE NAND 1CH 2-INP SC-70
Lowest to $0.0865
STMicroelectronics
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9195 $55.3560
18+ $5.6775 $102.1950
28+ $5.5001 $154.0028
38+ $5.3227 $202.2626
49+ $5.1453 $252.1197
66+ $4.6130 $304.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess