EN
  • EN
  • DE

SN7413N

Part No SN7413N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description DUAL 4-INPUT POSITIVE-NAND SCHMITT TRIGGERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1253009-SN7413N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN7413N CAD Model

Description

The SN7413N is a high-performance integrated circuit manufactured by Texas Instruments, known for its reliability and versatility in digital electronics. This particular chip belongs to the 7400 series of TTL (Transistor-Transistor Logic) integrated circuits, which are widely used in digital systems for their speed and ease of use.

Key Features

  • Logic Type: The SN7413N consists of dual 4-input positive-NAND gates, which are fundamental components in digital logic, providing a high output only when all inputs are low.
  • Package: It comes in a standard 14-pin DIP (Dual In-line Package), making it suitable for breadboards and socket insertions for prototyping as well as for permanent soldering on printed circuit boards.
  • Operating Voltage: The device typically operates at 5V, which is standard for TTL devices, allowing for easy integration with other TTL logic components.
  • Power Consumption: It is designed for low power consumption, making it ideal for use in a variety of electronic applications where power efficiency is important.
  • Switching Characteristics: The SN7413N features fast switching times, with propagation delay times typically in the nanosecond range, ensuring quick response times in digital circuits.

Applications

The SN7413N is suitable for a wide range of applications in digital electronics. Its uses include, but are not limited to:

  • Logic gate functions in computational circuits
  • Control systems for industrial automation
  • Timing circuits and pulse generation
  • Complex logic circuit implementations
  • Interface circuits between different logic families

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the SN7413N is no exception. Each chip is rigorously tested to ensure it meets the high standards for which TI is known. The SN7413N is a reliable choice for designers and engineers seeking a dependable logic solution.

For detailed specifications, application notes, and additional resources, users are encouraged to consult the official datasheet and product guides available from Texas Instruments.

You May Also Be Interested in

Renesas Electronics America
Lowest to $105.8176
NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
International Rectifier
Need more? Email Us
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Atmel
Lowest to $8.5447
Renesas Electronics America
Need more? Email Us
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2194 $54.8730
100+ $1.0006 $100.0600
155+ $0.9693 $150.2415
215+ $0.9380 $201.6700
280+ $0.9068 $253.9040
370+ $0.8130 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess