EN
  • EN
  • DE

SN74157N

Part No SN74157N
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (S)
Description QUADRUPLE 2-LINE TO 1-LINE DATA SELECTORS/MULTIPLEXERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 331017-SN74157N
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74157N CAD Model

Description

The SN74157N is a high-performance integrated circuit (IC) produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry.

  • Type: Quadruple 2-line to 1-line data selector or multiplexer
  • Propagation Delay Time: 15 nanoseconds (typical)
  • Power Supply: 5V
  • Operating Temperature Range: -55°C to 125°C
  • Package: 16-pin plastic DIP (Dual In-line Package)
  • Noise Immunity: High

You May Also Be Interested in

Vishay
BIPMIC - Cascadable Silicon Bipolar Amplifier
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
BATTERY PROTECTION IC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, 5 channel 8 bit A/D, I2C, PWM, low pin count
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NXP / Nexperia
Lowest to $3.2617
NXP / Nexperia
80C51 8-bit microcontroller family 2K/64 OTP/ROM, I2C, low pin count
Need more? Email Us
SII Semiconductor Corporation
Lowest to $8.9963

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess