The SN74279N is a quintessential integrated circuit from the renowned semiconductor manufacturer, Texas Instruments. This product is a part of the 7400 series logic family, which is well-known for its robustness and versatility in various electronic applications. The SN74279N specifically is a quadruple S-R latch, which is an essential component for digital memory and switching circuits.
Key Features
- Logic Type: Quadruple S-R Latches
- Package / Case: PDIP-16
- Operating Temperature: 0°C to 70°C
- Supply Voltage: Typically 5V
- Logic Family: TTL
- Propagation Delay Time: 15ns at 5V
Applications
The SN74279N is used in a broad range of applications, including but not limited to:
- Digital computers
- Control systems
- Data storage devices
- Communication systems
Product Description
The SN74279N comprises four individual S-R (set-reset) latches, which are essential for building memory units in digital systems. Each latch in the SN74279N has two inputs, labeled S (set) and R (reset), and two outputs, Q and Q̅ (the inverse of Q). The logic level present at the S or R inputs will determine the state of the Q output.
This device operates with a standard 5V power supply, which is typical for TTL devices, and features a propagation delay time of 15ns, enabling swift response to input signal changes. The operating temperature range of 0°C to 70°C ensures reliable performance in various environmental conditions.
Enclosed in a PDIP-16 (Plastic Dual-In-Line Package), the SN74279N is designed for through-hole mounting, which is ideal for prototyping and educational purposes. Its compatibility with breadboards and perfboards makes it a popular choice for learning digital logic and circuit design.
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74279N is no exception. It is manufactured to meet the high standards that industry and consumers have come to expect from Texas Instruments products.