EN
  • EN
  • DE

SN7445NG4

Part No SN7445NG4
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER 1 X 4:10 16DIP / Decoder 1 x 4:10 16-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series 7400
Package Tube
Type Decoder
Independent Circuits 1
Current - Output High, Low 40µA, 1.6mA
Voltage Supply Source Single Supply
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 7445
Other Names SN7445NE4,SN7445NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256894-SN7445NG4
Ultra Librarian 3D Model Ultra Librarian SN7445NG4 CAD Model

Description

Overview of Texas Instruments SN7445NG4

The Texas Instruments SN7445NG4 is a specialized integrated circuit that belongs to the family of logic devices. This product is designed to provide reliable and efficient performance in a variety of digital applications. The SN7445NG4 is particularly well-suited for decoding and driving applications, making it an essential component in many electronic systems.

Key Features

  • Binary to Decimal Decoding: The SN7445NG4 is capable of converting binary input signals into the corresponding decimal output, which is essential for driving numerical displays and other devices requiring decimal decoding.
  • High Output Drive: With its high output drive capability, this IC can directly drive indicators and other high-current devices without the need for additional amplification stages, simplifying circuit design.
  • Open-Collector Outputs: The open-collector outputs of the SN7445NG4 allow for wired-OR connections and the ability to connect multiple outputs together to drive a single input line.
  • Voltage Compatibility: It operates effectively within a wide range of voltages, ensuring compatibility with various logic families and making it versatile for different types of digital circuits.

Applications

The SN7445NG4 is widely used in digital systems where decoding and driving capabilities are required. Common applications include:

  • Control panels and user interfaces
  • Numerical displays such as seven-segment LED or LCD screens
  • Address decoding for memory selection in microprocessor-based systems
  • General-purpose logic where open-collector outputs are beneficial

Technical Specifications

Some of the technical specifications for the SN7445NG4 include:

  • Voltage Supply Range: Typically 4.75V to 5.25V, accommodating standard TTL levels
  • Output Current: Capable of sourcing high currents for driving various devices
  • Package Type: Available in a standard DIP (Dual In-line Package) for easy integration into socketed or soldered circuit boards

In summary, the Texas Instruments SN7445NG4 is a highly versatile and reliable component, essential for applications requiring binary to decimal decoding and high output driving capabilities. Its robust design and compatibility with various voltage levels make it a go-to choice for engineers and designers working on digital logic systems.

You May Also Be Interested in

ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 1:2 6-TSSOP
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
Nexperia USA Inc.
IC BUS SWITCH 1 X 1:1 8-SO
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess