Product Overview: SN74ABT16244ADGG from Texas Instruments
The SN74ABT16244ADGG is a high-performance integrated circuit designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This device falls under the category of ABT series logic gates, which are known for their fast output transition times and minimal propagation delays, making them ideal for high-speed signal processing applications.
Constructed with 16-bit buffers and line drivers, the SN74ABT16244ADGG features three-state outputs that ensure efficient data flow control. This makes it perfectly suited for driving bus lines or buffering memory address registers. The device operates with a wide supply voltage range of 4.5 V to 5.5 V, providing compatibility with industry-standard TTL (Transistor-Transistor Logic) levels.
With its 48-pin TSSOP (Thin Shrink Small Outline Package) form factor, the SN74ABT16244ADGG offers a compact solution for space-constrained applications. This packaging is not only space-efficient but also provides improved thermal performance and reduced inductance, which enhances the overall signal integrity of the system.
Key features of the SN74ABT16244ADGG include:
- 16-bit bi-directional bus interface
- 3-state outputs for connection to system buses
- High drive capability with -32 mA IOH and 64 mA IOL
- Low power consumption with ICC of 4 µA max
- Fast propagation delay times, typically 3.8 ns
- Robust TTL-level input compatibility
- Operational temperature range from -40°C to +85°C
Applications for the SN74ABT16244ADGG are diverse and include memory driving for computers, communication infrastructure, data processing, and any system that requires high-speed, reliable data transfer and buffering. Its high-speed logic gate capabilities make it an essential component for modern digital systems that demand quick response times and efficient power management.
Overall, the Texas Instruments SN74ABT16244ADGG represents a blend of performance, reliability, and flexibility, making it a go-to choice for engineers and designers looking to optimize their digital systems for speed and efficiency.