EN
  • EN
  • DE

SN74ABT16500BDL

Part No SN74ABT16500BDL
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-SSOP
Win Source Part Number 065108-SN74ABT16500BDL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74ABT16500BDL CAD Model

Description

The SN74ABT16500BDL is a high-performance, technologically advanced product manufactured by the globally renowned Texas Instruments.

  • Type: 16-bit universal bus transceiver that features three-state outputs
  • Design: D-type flip-flops and control circuitry arranged for multiplexed transmission of data directly from the input or from the internal storage registers.
  • Control: Each byte has separate control inputs which can be shorted together for full 16-bit operation.
  • Voltage: designed for low voltage (5.5V) Vcc operation, but with the capability to provide a broad bus interface for 3.3V to 5V mixed voltage systems.
  • Registers: features two sets of 16-bit D-type flip-flop registers, one for data (A) and the other for data (B).
  • Latch-up performance: latch-up performance exceeding 500 mA per JESD 17
  • Output Drive: ±24-mA output drive @ 5V
  • Power Consumption: operates with a maximum power consumption of 1.5W
  • Operating Temperature Range: operating temperature range of -40°C to 85°C
  • Package: Surface-Mount (SM) package
  • Compliance: RoHS compliant and lead-free

You May Also Be Interested in

Texas Instruments
3.3-V ABT SCAN TEST DEVICES WITH 18-BIT UNIVERSAL BUS TRANSCEIVERS
Lowest to $64.3239
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $1.7327
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
18-BIT UNIVERSAL BUS TRANSCEIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP
Lowest to $2.2634
Texas Instruments
IC UNIV BUS TXRX 18BIT 64TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess