EN
  • EN
  • DE

SN74ABT16600DLG4

Part No SN74ABT16600DLG4
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56SSOP  /  Universal Bus Transceiver 18-Bit 56-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Universal Bus Functions
Mfr Texas Instruments
Series 74ABT
Package Tube
Product Status Obsolete
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 56-BSSOP (0.295", 7.50mm Width)
Supplier Device Package 56-SSOP
Base Product Number 74ABT16600
Standard Package 20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1255999-SN74ABT16600DLG4
Ultra Librarian 3D Model Ultra Librarian SN74ABT16600DLG4 CAD Model

Description

The SN74ABT16600DLG4 is a high-performance integrated circuit from Texas Instruments, designed to meet the demanding requirements of advanced digital systems. This device is a 16-bit universal bus transceiver that features bi-directional data communication on two separate 16-bit buses. It is part of the ABT (Advanced BiCMOS Technology) family, which is well-known for its high-speed operation and robust noise immunity.

Key Features

  • Technology: Advanced BiCMOS technology ensures fast data transmission with reduced power consumption.
  • Bus Compatibility: Compatible with both ABT and BCT families, allowing for versatile use in mixed-technology environments.
  • Logic Level Translation: Capable of translating between 5V and 3.3V logic levels, making it suitable for interfacing between different voltage domains.
  • Flow-Through Architecture: Optimizes the PCB layout with its flow-through architecture, minimizing the need for additional signal routing.
  • Output Drive Capability: Offers a -32 mA to 64 mA output drive at 5V, catering to a wide range of load conditions.

Applications

The SN74ABT16600DLG4 is ideal for various digital applications, including:

  • Bus interface and switching in high-performance computing systems
  • Signal routing and data buffering in telecommunications infrastructure
  • Level shifting and bus management in multi-voltage systems
  • Data acquisition and control systems

Package and Quality

The device is offered in a 56-pin SSOP (Shrink Small Outline Package) that provides a compact footprint while maintaining excellent thermal performance. Texas Instruments is committed to high standards of quality and reliability, and the SN74ABT16600DLG4 is no exception. It is designed and manufactured to operate over an extended industrial temperature range, ensuring stable performance across diverse environmental conditions.

For more detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical documentation available on the Texas Instruments website.

You May Also Be Interested in

Texas Instruments
IC UNIV BUS TXRX 18BIT 56SSOP / Universal Bus Transceiver 18-Bit 56-SSOP
Need more? Email Us
Nexperia USA Inc.
Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56BGA / Universal Bus Driver 18-Bit 56-BGA Microstar Junior (7x4.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 18BIT 56TVSOP / Universal Bus Driver 18-Bit 56-TVSOP
Need more? Email Us
Fairchild/ON Semiconductor
IC TXRX NON-INVERT 3.6V 56TSSOP
Lowest to $1.3063
NXP / Nexperia
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 34BIT 114BGA / Universal Bus Transceiver 34-Bit 114-BGA MICROSTAR (16x5.5)
Need more? Email Us
Texas Instruments
IC UNIV BUS DVR 16BIT 48SSOP / Universal Bus Driver 16-Bit 48-SSOP
Need more? Email Us
Texas Instruments
IC UNIV BUS TXRX 18BIT 56TSSOP / Universal Bus Transceiver 18-Bit 56-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess