EN
  • EN
  • DE

SN74ABT16601DGGR

Part No SN74ABT16601DGGR
Manufacturer Texas Instruments
Catalog Logic - Universal Bus Functions
Description IC UNIV BUS TXRX 18BIT 56TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Logic Type Universal Bus Transceiver
Number of Circuits 18-Bit
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 56-TSSOP
Win Source Part Number 006426-SN74ABT16601DGGR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74ABT16601DGGR CAD Model

Description

The SN74ABT16601DGGR is a high-performance, integrated circuit product from Texas Instruments, a globally recognized leader in the semiconductor industry.

  • Type: 18-bit universal bus transceiver that features D-type latches and control circuitry arranged for multiplexed transmission of data directly from the data bus or from the internal storage registers.
  • Output: designed with a 3-state output which allows independent control of each bit.
  • Technology: built with BiCMOS technology
  • Voltage Range: operates @ a wide voltage range of 4.5-5.5V
  • Mode: edge-triggered D-type flip-flop operating mode
  • Inputs: direct overriding clear, clock, and clock enable inputs
  • Package: TSSOP (Thin Shrink Small Outline Package) with 56 pins
  • Compliance: RoHS compliant

You May Also Be Interested in

Texas Instruments
18-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
16-BIT LVTTL-TO-GTL/GTL UNIVERSAL BUS TRANSCEIVERS WITH LIVE INSERTION
Need more? Email Us
Texas Instruments
18-Bit Registered Transceivers
Lowest to $7.5013
Fairchild/ON Semiconductor
IC UNIV BUS DVR 18BIT 56TSSOP
Need more? Email Us
Texas Instruments
16-BIT UNIVERSAL BUS DRIVER WITH 3-STATE OUTPUTS
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic 8-Bit Universal Shift Register; Three-State
Need more? Email Us
NXP / Nexperia
IC UNIV SHIFT REGISTER 20DIP
Need more? Email Us
NXP / Nexperia
8-bit universal shift register; 3-state
Need more? Email Us
Nexperia USA Inc.
IC UNIV SHIFT REGISTER 20SOIC
Lowest to $1.4399

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.4631 $51.7048
19+ $5.3030 $100.7570
30+ $5.1373 $154.1190
41+ $4.9716 $203.8356
53+ $4.8059 $254.7127
70+ $4.3087 $301.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess